- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL66-2-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() IL66-2-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() PS2805A-1-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | No | - | No | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.03 A | 1.4 V | 0.03 A | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PC1S3052NXPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-6/5 | End Of Life | - | Yes | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() IL66-2-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() IL66-2-X019T Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() TLP638 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 100% | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5000 V | - | 100 nA | 55 V | - | - | - | - | - | ||
![]() SFH217 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SIEMENS A G | - | - | - | - | Transferred | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | unknown | SINGLE | PIN PHOTODIODE | - | - | - | - | - | - | 10 nA | - | - | - | - | 0.005 mA | - | ||
![]() ISP844-2G Isocom LTD | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 40% | - | - | ISOCOM LTD | 4 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | - | 5300 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | - | ||
![]() PC847XI9 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 50% | - | SHARP CORP | 4 | 100 °C | -30 °C | PLASTIC, SMT, DIP-16 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() ILD1-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | 80% | - | SIEMENS A G | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 50 V | - | - | - | - | - | ||
![]() TSOP1856 Temic Semiconductors | In Stock | - | Datasheet | - | - | ROUND | - | - | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | - | - | - | - | - | REMOTE CONTROL | TTL AND CMOS COMPATIBLE, SIDE VIEW | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 5 mm | - | - | 0.005 A | - | - | - | - | - | YES | - | - | - | ||
![]() IL2-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | 200% | - | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | ||
![]() PT4850FE000F Sharp Corp | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | Yes | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | SIDE VIEW | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 0.8 mm | - | - | - | - | 860 nm | 100 nA | 35 V | - | YES | - | 0.12 mA | - | ||
![]() IS204-2G Isocom Components | In Stock | - | Datasheet | - | - | - | - | 50% | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -25 °C | PLASTIC, DIP-6 | Active | - | Yes | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() SFH636-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5300 V | - | - | - | - | - | - | - | - | ||
![]() SFH636-X009T Siemens | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5300 V | - | - | - | - | - | - | - | - | ||
![]() PS2506-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | PLASTIC, DIP-12 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() S2S4RA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC4SD11NVZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | End Of Life | - | Yes | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | - | 800 V |