- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BRT22M-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 3 mA | - | - | - | 600 V | - | ||
![]() PC853H Sharp Corp | In Stock | - | Datasheet | - | - | 4000% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 200 nA | 350 V | - | - | - | - | - | - | - | ||
![]() KTLP3507 Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.5 A | 600 V | 5300 V | - | - | 3 V | - | - | 5 A | 0.01 A | - | 0.00001 A | ||
![]() PS9614L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | - | - | No | 4.5 V | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9614L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Transferred | - | - | No | 4.5 V | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() PC3ST21NSZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | - | ||
![]() PC2SD11NWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 400 V | - | ||
![]() PS7342L-1A-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | End Of Life | 0.56 W | - | No | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | - | 3750 V | - | - | - | - | 0.0025 s | - | - | - | - | ||
![]() PC357 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP705 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | SDIP-6 | End Of Life | - | 2e-7 ns | - | 10 V | 20 V | - | - | UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2733-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | - | Yes | - | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | - | - | - | ||
![]() S12158-01CT Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NWZD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | - | ||
![]() KP40102C Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9851-2-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 15 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 85 °C | -40 °C | LEAD FREE, SSOP-8 | Transferred | - | - | - | 4.5 V | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.002 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() OCM110 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.45 A | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() SRE-2401ST Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3022 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | e0 | TIN LEAD | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 400 V | - | ||
![]() SFH300FA-2 OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | compliant | - | PHOTO TRANSISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2513L-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | 125% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5000 V | 100 nA | 120 V | - | - | - | - | - | - | - |