- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Housing Material | Weight | Shape | Exterior Housing Material | Additional features | Additional information | Cable type | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Cycle life | Data Rate-Nom | Dielectric Strength | Electrical mounting | Gross Weight | Head and Button Shape | Ihs Manufacturer | Kind of capacitor | Kind of connector | LED Lifetime | Maximum current | Mounting | Mounting Diameter | Noal current | Nominal load current | Nominal load power | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Rotation speed | Row pitch | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Switching Scheme | Type of capacitor | Type of connector | Under load | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Pitch | Number of Functions | Depth | Reach Compliance Code | Efficiency | Dielectric | Contact Resistance | Configuration | Insulation Resistance | Polarization | Impedance | Optoelectronic Device Type | Switch Type | Size | Operating Temperature Range | Rated Current | Gain | Forward Current-Max | Forward Voltage-Max | VSWR | On-State Current-Max | Power | Quantity | Rated Voltage | Isolation Voltage-Max | Peak Wavelength | Switching Cycles | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | Profile | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Features | Light Current-Nom | Peak Off-state Voltage-Min | Contacts | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP151A Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | 1 | - | - | - | - | - | - | socket | 1x44 | 2.54mm | - | - | - | - | - | THT | - | - | TOSHIBA CORP | - | female | - | - | - | - | - | - | - | - | 110 °C | -40 °C | - | Active | 5e-8 ns | - | - | - | straight | 10 V | - | - | - | pin strips | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | 1 | - | unknown | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.025 A | - | - | - | - | - | - | 3750 V | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561AL1-1-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | socket | 1x14 | 2.54mm | - | 50% | - | - | - | THT | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | female | - | - | - | - | - | - | - | - | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-4 | Transferred | - | Yes | - | - | straight | - | - | - | - | pin strips | - | - | e6 | - | - | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | 5000 V | - | - | 100 nA | - | 70 V | beryllium copper | - | - | - | - | - | - | - | - | - | - | ||
![]() IL250 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 50% | 50% | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | DIP-6 | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | 1.5 V | - | - | - | - | - | 5300 V | - | - | 50 nA | 0.2 W | 30 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17G-3 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 34% | 100% | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-6 | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | 1.5 V | - | 0.1 A | - | - | - | 5000 V | - | - | 100 nA | 0.2 W | 32 V | - | - | - | 0.00001 s | - | - | - | - | - | - | - | ||
![]() SFH6186-3T Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 1 | - | - | - | - | - | - | socket | 2x10 | 1.27mm | - | 120% | - | - | - | THT | - | - | VISHAY INTERTECHNOLOGY INC | - | female | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | Yes | - | 1.27mm | straight | - | - | - | - | pin strips | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN | UL APPROVED | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.05 A | - | - | - | - | - | - | 5300 V | - | - | 200 nA | - | 55 V | bronze | - | - | - | - | - | - | - | - | - | - | ||
![]() VEMT2020X01 Vishay Intertechnologies | In Stock | - | Datasheet | 19 Weeks, 1 Day | YES | SURFACE MOUNT | - | - | ROUND | - | - | - | - | - | - | - | socket | 1x15 | 2.54mm | - | - | - | - | - | SMT | - | - | VISHAY INTERTECHNOLOGY INC | - | female | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | Active | - | Yes | - | - | straight | - | - | - | - | pin strips | - | - | e3 | - | - | - | - | Matte Tin (Sn) | DAY LIGHT, HIGH SENSITIVITY | - | - | - | 1 | - | compliant | - | - | - | SINGLE | - | - | - | PHOTO TRANSISTOR | - | 1.8 mm | - | - | - | - | - | - | 0.05 A | - | - | - | - | 860 nm | - | 100 nA | 0.1 W | 20 V | bronze | - | YES | - | - | 6 mA | - | - | - | - | - | ||
![]() SFH6720T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | socket | 1x18 | 2.54mm | - | - | - | 5 MBps | - | SMT | - | - | INFINEON TECHNOLOGIES AG | - | female | - | - | - | - | - | - | - | - | 85 °C | -40 °C | SOIC-8 | Transferred | - | No | - | - | straight | 4.5 V | - | - | - | pin strips | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.01 A | - | - | 0.025 A | - | - | - | 3000 V | - | - | - | - | - | bronze | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-6251 Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | 4 | - | - | - | - | - | - | socket | 1x34 | 2.54mm | - | - | - | 5 MBps | - | THT | - | - | AGILENT TECHNOLOGIES INC | - | female | - | - | - | - | - | - | - | - | 125 °C | -55 °C | HERMETIC SEALED, FP-16 | Transferred | 3.5e-7 ns | No | - | - | straight | 4.5 V | 20 V | - | - | pin strips | - | - | e0 | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | - | 4 | - | unknown | - | - | - | COMPLEX | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.008 A | - | - | 0.015 A | - | - | - | 1500 V | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N35M CT Micro International Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | socket | 2x17 | 2.54mm | - | 100% | - | - | - | THT | - | - | CT MICRO INTERNATIONAL CORP | - | female | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | Contact Manufacturer | - | No | - | 2.54mm | straight | - | - | - | - | pin strips | - | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | - | - | - | - | - | - | 5000 V | - | - | 50 nA | - | 80 V | beryllium copper | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N35M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | socket | 2x8 | 2.54mm | - | 100% | - | - | - | THT | - | - | ROCHESTER ELECTRONICS LLC | - | female | - | - | - | - | - | - | - | - | 100 °C | -55 °C | DIP-6 | Active | - | Yes | - | 2.54mm | straight | - | - | - | - | pin strips | - | - | e3 | Yes | - | - | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | - | - | - | - | - | - | 7500 V | - | - | 50 nA | - | 30 V | beryllium copper | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3062 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | socket | 1x28 | 2.54mm | - | - | - | - | - | THT | - | - | MOTOROLA INC | - | female | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | - | straight | - | - | - | - | pin strips | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | - | - | - | unknown | - | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | - | - | 0.06 A | - | - | - | - | - | - | 7500 V | - | - | - | - | - | beryllium copper | 10 mA | - | - | - | - | 600 V | - | - | - | - | ||
![]() IL206AT Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | 1 | - | - | - | - | - | - | socket | 2x19 | 2.54mm | 22% | 40% | - | - | - | SMT | - | - | VISHAY INTERTECHNOLOGY INC | - | female | - | - | - | - | - | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | - | Yes | - | 2.54mm | straight | - | - | - | - | pin strips | - | - | e3 | Yes | EAR99 | - | - | MATTE TIN | - | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | 1.5 V | - | 0.05 A | - | - | - | 3000 V | - | - | 50 nA | 0.15 W | 70 V | beryllium copper | - | - | - | - | - | - | - | - | - | - | ||
![]() S8550 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | CERAMIC PACKAGE-34 | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | - | 1 | - | unknown | - | - | - | 2 BANKS, COMMON CATHODE, 16 ELEMENTS | - | - | - | AVALANCHE PHOTODIODE | - | 19.5 mm | - | - | - | - | - | - | - | - | - | - | - | 600 nm | - | 50 nA | - | - | - | - | NO | - | - | - | - | - | - | - | - | ||
![]() ACPL-M21L-000E Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | 1 | - | - | - | GCM | 0805 | 2012 | - | - | - | - | - | - | 5 MBps | - | - | - | - | AVAGO TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | - | - | - | 105 °C | -40 °C | ROHS COMPLIANT, SOP-5 | Active | 2.5e-7 ns | Yes | - | - | - | 2.7 V | 5.5 V | - | ceramic | - | - | ±2% | e3 | Yes | - | - | - | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | 12nF | - | 1 | - | compliant | - | C0G (NP0) | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.008 A | - | - | 0.01 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-M49T-560E Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | RG1.13 | GCQ | 0201 | 0603 | - | - | - | - | - | - | 0.02 MBps | - | - | - | - | AVAGO TECHNOLOGIES INC | MLCC | - | - | - | SMD | - | - | - | - | - | 125 °C | -40 °C | ROHS COMPLIANT, PLASTIC, MO-155, MINIFLAT, SOP-5 | Active | - | Yes | - | - | - | 3 V | - | - | ceramic | - | - | - | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 4.1pF | - | 1 | - | compliant | - | C0G (NP0) | - | SINGLE | - | vertical | 50 Ohm | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 2 dBi | 0.02 A | - | ≤1.5 | 0.008 A | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42 mm | 12 mm | ||
![]() TIL113M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 300% | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | per contact - 1.5 Amin | - | - | - | 100 °C | -40 °C | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | UL APPROVED | - | - | 2.77 x 2.84 (hor. x vert.) mm | - | 20.0 mm | unknown | - | - | - | SINGLE | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.08 A | - | - | - | - | - | - | 7500 V | - | - | 100 nA | - | 30 V | - | - | - | - | screw mounting | - | - | - | - | 12.5 (housing) mm | 53.04 ± 0.2 mm | ||
![]() MOC3083M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | 0.65 g | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 200 turns | - | - | - | 1.17 | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | DIP-6 | Active | - | Yes | - | - | - | - | - | - | - | - | - | ± 10 % | e3 | Yes | - | trimmer resistor | 10 kΩ | MATTE TIN | UL RECOGNIZED | - | - | - | - | 4.83 mm | unknown | - | - | - | SINGLE | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | - | - | 0.06 A | - | - | - | maximum dissipative - 0.5 W | 25 turns | - | 7500 V | - | - | - | - | - | - | 5 mA | - | - | - | - | 800 V | - | - | 11.55 (body) mm | 9.53 mm | ||
![]() ACPL-W61L-000E Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | 1 | overload protection, load start delay not less than 30 ms | - | - | - | - | - | - | - | - | - | - | - | 10 MBps | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | turn-on pulse - 15 A (230 V) A | - | - | - | 10 A | 50 W | 5 (DC) load with ± 10 % adjustment V | 105 °C | -40 °C | ROHS COMPLIANT, SOP-6 | Active | 8e-8 ns | Yes | - | - | - | 2.7 V | 5.5 V | - | - | - | - | - | e3 | Yes | - | - | - | TIN | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 1 | 159 mm | compliant | 76 % | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.008 A | - | - | 0.01 A | - | - | - | 5000 V | - | - | - | 0.02 W | - | - | - | - | - | - | - | - | - | - | 38 mm | 98 mm | ||
![]() HCPL-4100-000E Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | nickel-plated brass | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 (50 Hz / 1 min) V | - | 33.20 | ring - cone; flat button | AGILENT TECHNOLOGIES INC | - | - | 40000 hours min | - | - | 22, panel thickness max - 8 mm | - | - | - | - | 70 °C | - | - | Transferred | 0.0000016 ns | Yes | - | - | - | - | 20 V | ON-(OFF) + OFF-(ON) without fixation | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | 37.6 mm | unknown | - | - | 50 mΩ max | - | 1000 MΩ min | - | - | - | GQ22 series vandal-resistant button with illumination | - | -25…+55 °C | 5 A | - | - | - | - | - | - | - | 250 V | 3750 V | - | 50000 min | - | 0.125 W | - | - | - | - | - | - | - | - | 4Pin+2Pin | 25 mm | - | - | ||
![]() MOCD207R2M Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | 2 | - | stall torque - 245 gcm; stall current - 6.0 A | - | - | - | - | - | - | - | - | 100% | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | LEAD FREE, PLASTIC, SOIC-8 | Active | - | Yes | 13000 rpm | - | - | - | - | - | - | - | speed - 10890 rpm; current - 1.16 A; torque - 39.8 gcm | - | e3 | Yes | - | DC electric motor F280 series | - | MATTE TIN | UL APPROVED | - | - | - | - | 45 mm | unknown | 63.7 % | - | - | SEPARATE, 2 CHANNELS | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.06 A | - | - | - | 4.44 W | - | - | 2500 V | - | - | 50 nA | - | 70 V | - | - | - | - | - | - | - | - | - | 19.85 mm | - |