- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Gap Size | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB847C-B Kingbright | In Stock | - | Datasheet | - | - | - | - | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PS8601-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() SFH313-3 OSRAM Opto Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 5 mm | - | - | 0.05 A | - | - | 850 nm | 200 nA | 70 V | YES | - | 6.3 mA | - | - | ||
![]() PC723V Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 100% | - | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() S6967 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | 7 X 7.8 MM, PLASTIC, SIP-2 | Active | - | Yes | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 5.5 mm | - | - | - | 35 V | - | 900 nm | 5 nA | - | YES | - | 0.026 mA | - | 35 V | ||
![]() EL357TA-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL66-4-X017 Siemens | In Stock | - | Datasheet | - | - | - | - | 750% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() IL66-4-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 750% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() ILD621-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | 80% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS2525L-2-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 20% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | - | - | TIN LEAD | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() OSM5DR5A31A-3.0HZ OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9701#C52 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | AGILENT TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | - | 0.005 A | - | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | ||
![]() PS2501AL-1-F3-A-L NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() OP604ESA-B1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | ROUND | - | - | - | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Transferred | - | Yes | - | - | Yes | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.70.80 | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | - | - | 25 nA | 50 V | - | - | 7 mA | - | - | ||
![]() KB846B Kingbright | In Stock | - | Datasheet | - | - | - | - | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() ISP620-4G Isocom Components | In Stock | - | Datasheet | - | - | - | - | 50% | - | ISOCOM COMPONENTS LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | - | e3 | Yes | EAR99 | TIN | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 100 nA | 55 V | - | - | - | - | - | ||
![]() PC101 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9123 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Active | - | Yes | 4.5 V | - | Yes | - | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() KB816AB Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | DIP-4 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | 0.000018 s | - | - | - | ||
![]() PS2566L2-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - |