- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8703-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | PLASTIC, SOP-5 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.008 A | 2500 V | - | - | - | - | - | ||
![]() PS8703-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | PLASTIC, SOP-5 | Obsolete | - | - | Yes | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | - | 8541.40.80.00 | - | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.008 A | 2500 V | - | - | - | - | - | ||
![]() S11MD8T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | 5000 V | - | - | 5 mA | - | 400 V | ||
![]() PS2832-4-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 300 V | - | - | - | ||
![]() PS9301L2-AX Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | Active | 0.25 W | 6.5e-7 ns | Yes | - | 30 V | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.025 A | - | - | 5000 V | - | - | - | - | - | ||
![]() PS2832-4-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 300 V | - | - | - | ||
![]() PS9301L2-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Obsolete | - | - | Yes | 10 V | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | 5000 V | - | - | - | - | - | ||
![]() PS2533L-1-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-4 | Transferred | - | - | No | - | - | e0 | - | TIN LEAD | - | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 400 nA | 350 V | - | - | - | ||
![]() PS2533L-1-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED, VDE APPROVED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 400 nA | 350 V | - | - | - | ||
![]() PS2805A-4-V Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | 0.48 W | - | No | - | - | - | No | - | - | - | 8541.40.80.00 | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | 1.4 V | 0.03 A | 2500 V | - | - | - | - | - | ||
![]() PS2535L1-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | - | - | ||
![]() RS-790 Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 85 °C | -30 °C | 7.40X5.50 MM, 2.55 MM HEIGHT, SURFACE MOUNT PACKAGE-4 | Active | - | - | - | 2.7 V | - | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 2.45 mm | - | - | - | - | - | - | - | YES | - | ||
![]() PS9214-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | - | - | Yes | 4.5 V | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | ||
![]() PS2503-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | PLASTIC, DIP-12 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 100 nA | 40 V | - | - | - | ||
![]() PS2706-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | 400 nA | 40 V | - | - | - | ||
![]() FOD063LR2V Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 10 MBps | - | FAIRCHILD SEMICONDUCTOR CORP | 2 | 85 °C | -40 °C | SOIC-8 | Obsolete | 0.17 W | 9e-8 ns | Yes | 2.7 V | 7 V | e3 | - | Matte Tin (Sn) | - | UL RECOGNIZED | 8541.40.80.00 | 2 | compliant | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | 3750 V | - | - | - | - | - | ||
![]() KB847CD-M Kingbright | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() PS2605L-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 300% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PS2605L-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 300% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() TLP5772 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | 2016-06-13 | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | Yes | 10 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.008 A | - | - | 5000 V | - | - | - | - | - |