- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC4SD11YVZC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | 800 V | - | ||
![]() TLP360J(D4,F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | End Of Life | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.025 A | - | - | 600 V | 5000 V | - | - | 3 V | 5 mA | 1.2 A | 0.01 A | 600 V | 0.00001 A | ||
![]() PS2706-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() PS2706-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Active | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() PC110L Sharp Corp | In Stock | - | Datasheet | - | - | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | ||
![]() PS9711-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS9711-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Obsolete | - | No | 4.5 V | e0 | No | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() ON3183 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 20% | - | PANASONIC CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | unknown | SEPARATE, 3 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS9301L-E3-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Obsolete | - | Yes | 10 V | - | Yes | - | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() MT6589WK MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB356N5T Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-4 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2801C-1-F3-A/N Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 50% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | - | Yes | - | - | - | - | UL RECOGNIZED | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2603L NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | UL APPROVED | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() TCMT1032 Temic Semiconductors | In Stock | - | Datasheet | - | - | - | 100% | - | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 2500 V | 50 nA | 90 V | - | - | - | - | - | - | ||
![]() S2S4LB0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 5 mA | - | - | 600 V | - | ||
![]() TIL113SR2VM Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 300% | 300% | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 100 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | 0.25 W | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | 1.5 V | 0.15 A | - | 7500 V | 100 nA | 30 V | - | - | - | - | - | - | ||
![]() PC113L2 Sharp Corp | In Stock | - | Datasheet | - | - | - | 80% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | - | ||
![]() S2S5R00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 7 mA | - | - | 600 V | - | ||
![]() PS9817A-2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP751(GR) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | Active | - | - | - | - | - | - | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |