- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S11MD63 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 2 | 70 °C | -20 °C | - | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | SEPARATE, 2 CHANNELS | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | - | - | 1500 V | - | - | - | - | 20 mA | - | - | - | - | - | 400 V | - | ||
![]() PC111L2 Sharp Corp | In Stock | - | Datasheet | - | - | - | 100% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD766-2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD250-X017 Siemens | In Stock | - | Datasheet | - | - | - | 50% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD250-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 50% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9301L-E3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Active | Yes | 10 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9301L-E3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Transferred | Yes | 10 V | e4 | - | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-V-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 50% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() S21MS4 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | MINI-FLAT, 4 PIN | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.05 A | - | - | 3750 V | - | - | - | - | 10 mA | - | - | - | - | - | 600 V | - | ||
![]() PC4SD21YXZD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | - | - | 5000 V | - | - | - | - | 3 mA | - | - | - | - | - | 800 V | - | ||
![]() S4204 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | PLASTIC PACKAGE-4 | Active | Yes | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PIN PHOTODIODE | 2 mm | - | - | - | 20 V | - | 960 nm | 1 nA | - | - | - | YES | - | - | - | 20 V | - | - | ||
![]() EL3041(P5) Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 100 °C | -55 °C | - | Active | Yes | - | - | - | EAR99 | - | - | 8541.40.80.00 | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 400 V | - | 5000 V | - | - | - | 3 V | - | - | 1 A | - | 0.015 A | - | - | 0.00001 A | ||
![]() PS2506L-2-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | Yes | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS8602L-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3321-04 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | PLASTIC PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 4.7 mm | - | - | - | 20 V | - | 900 nm | 1 nA | - | - | - | YES | - | 0.00075 mA | - | 20 V | - | - | ||
![]() PS9713-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | SOP-5 | Obsolete | Yes | 4.5 V | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.015 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2711-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() TCMT1034 Temic Semiconductors | In Stock | - | Datasheet | - | - | - | 250% | - | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 2500 V | - | 50 nA | 90 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2933-1-V-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | - | - | - | - |