- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8101-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 15% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.1 W | No | - | - | No | - | - | - | 8541.40.80.00 | - | unknown | - | - | 0.025 A | 2.2 V | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PS8101-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-5 | Obsolete | - | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PS2703-1M-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.05 A | 1.4 V | 0.03 A | 3750 V | - | - | - | - | - | - | - | ||
![]() KP40101A Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 600% | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -55 °C | - | Contact Manufacturer | 0.2 W | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.05 A | 1.4 V | 0.15 A | 5000 V | - | - | - | - | - | 0.0003 s | - | ||
![]() KB837D-M Kingbright | In Stock | - | Datasheet | - | - | - | 300% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PS9114-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | - | ||
![]() SFH615ABL-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() KB827D-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 300% | 300% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | ||
![]() TLP521-3-BL(GB) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSM5DK6EE2A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD070LR1V Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 400% | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 70 °C | - | SOIC-8 | Obsolete | 0.1 W | - | - | - | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 1.7 V | 0.06 A | 2500 V | - | - | - | - | - | - | - | ||
![]() SFH610A-4X006 Vishay Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 160% | 90% | - | VISHAY SEMICONDUCTORS | 1 | 100 °C | -55 °C | - | Active | 0.15 W | Yes | - | e3 | Yes | EAR99 | MATTE TIN | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.65 V | 0.05 A | 5300 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() PC3ST21NFZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() IL66-2-X006 Siemens | In Stock | - | Datasheet | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | ||
![]() PS9115-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | Yes | 4.5 V | e4 | - | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PT304R2L Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | KODENSHI AUK CORP | - | 85 °C | -20 °C | - | Contact Manufacturer | 0.15 W | - | - | - | - | - | - | - | - | - | unknown | - | PHOTO DARLINGTON | - | - | 0.05 A | - | 850 nm | 10000 nA | - | - | YES | - | - | ||
![]() SFH640-3-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 100% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | - | - | - | - | - | - | ||
![]() PC111LI Sharp Corp | In Stock | - | Datasheet | - | - | - | 100% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() OSM5DK82E1A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC2SD11NWPAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | 400 V |