- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3031S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | 7500 V | - | - | - | 15 mA | - | - | 250 V | ||
![]() MCT2-X009T Siemens | In Stock | - | Datasheet | - | - | - | - | 60% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | ||
![]() MOC8030V Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | - | 300% | - | MOTOROLA INC | 1 | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 7500 V | - | 1000 nA | 80 V | - | - | - | - | ||
![]() PS9214-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | - | Yes | 4.5 V | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PS9214-AX Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Obsolete | 0.04 W | Yes | - | 5.5 V | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() KPC844 ITW Lumex | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | - | - | LUMEX INC | 4 | 85 °C | -30 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.06 A | 1.3 V | 0.05 A | 5000 V | - | - | - | - | - | 0.000006 s | - | ||
![]() KPC844 Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | - | - | KODENSHI CORP | 4 | 85 °C | -30 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.06 A | 1.3 V | 0.05 A | 5000 V | - | - | - | - | - | 0.000006 s | - | ||
![]() PS9117-V-F3-A(NL) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB846CD Kingbright | In Stock | - | Datasheet | - | - | - | - | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | - | - | - | Yes | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() PS9115-V-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | Yes | 4.5 V | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS2521-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() EL3042S-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-6 | Active | - | Yes | - | - | - | Yes | EAR99 | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | 5000 V | - | - | - | 10 mA | - | - | 400 V | ||
![]() TIL99 Texas Instruments | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | TEXAS INSTRUMENTS INC | - | 125 °C | -60 °C | - | Obsolete | 0.25 W | No | - | - | - | - | 3A001.A.2.B | - | - | - | - | - | not_compliant | - | - | - | - | - | 0.05 A | - | - | 100 nA | - | - | - | 0.000008 s | - | ||
![]() TLP3033F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5529B/L2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -25 °C | ROHS COMPLIANT PACKAGE-3 | Obsolete | - | Yes | - | - | - | Yes | EAR99 | - | - | - | 8541.40.70.80 | 2 | compliant | COMMON COLLECTOR, 2 ELEMENTS | PHOTO TRANSISTOR | 1.22 mm | - | - | - | - | 860 nm | 100 nA | 30 V | - | YES | - | - | ||
![]() PC352NT Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() RS-781 Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | ROUND | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 85 °C | -30 °C | 8.30X5.25 MM, 3 MM HEIGHT, SURFACE MOUNT PACKAGE-4 | Active | - | - | 2.7 V | - | - | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 3.5 mm | - | - | - | - | - | - | - | - | YES | - | - | ||
![]() PS9553 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-8 | Transferred | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS9553 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-8 | Obsolete | - | Yes | - | - | e0 | No | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() TLP3010 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 15 mA | - | - | 250 V |