- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2565-4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-16 | Obsolete | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() KB836BC Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 70 V | - | - | 0.000018 s | - | - | - | - | ||
![]() ILQ55-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 30 V | - | - | - | - | - | - | - | ||
![]() S21ME6FI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | - | ||
![]() EC11B1520206-STEC11B02 Alpine Electronics (Asia) Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD063LSV Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | FAIRCHILD SEMICONDUCTOR CORP | 2 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | - | - | 2.7 V | - | - | - | - | - | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP292-4(GB-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | - | TOSHIBA CORP | 4 | 125 °C | -55 °C | - | Active | - | Yes | - | - | - | 3A001.A.2.C | - | UL RECOGNIZED | 8541.49.80.00 | TR, EMBOSSED, 13 INCH | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 80 nA | 80 V | - | - | - | - | - | - | - | ||
![]() PS2703-1-K NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | - | No | - | - | No | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - | ||
![]() PS2703-1-K NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - | ||
![]() ON3734 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 4000% | - | PANASONIC CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 200 nA | 300 V | - | - | - | - | - | - | - | ||
![]() PC4SD21YVZD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | - | ||
![]() PC112L Sharp Corp | In Stock | - | Datasheet | - | - | - | 40% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() PS2505L-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | 300% | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | DSO-12 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() PC3SF21YWZA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | - | ||
![]() ILD615-2-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() MOC3032S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | - | - | 7500 V | - | - | - | 10 mA | - | - | - | 250 V | - | ||
![]() MOC3032S Motorola Mobility LLC | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | MOTOROLA INC | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | 0.1 A | 250 V | 7500 V | - | - | 3 V | 10 mA | - | 1 A | 0.01 A | 250 V | 0.0001 A | ||
![]() PC924L0NIP0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Obsolete | - | Yes | 15 V | e2 | - | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() 66260392738 Norton Winter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT100MF0T1N6 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |