- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC912X Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 20 MBps | SHARP CORP | 1 | 70 °C | - | - | Obsolete | - | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.05 A | - | 2500 V | - | - | - | - | 0.55 | - | - | ||
![]() PS9614L-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9614L-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() OCS40 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 70 °C | -20 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | SCR OUTPUT OPTOCOUPLER | - | - | 0.1 A | 350 V | 1500 V | - | - | 1 V | - | - | - | 0.000005 A | ||
![]() TLP3022(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | TIN LEAD | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | 400 V | - | ||
![]() S21ME5FI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | 600 V | - | ||
![]() PC837AD Sharp Corp | In Stock | - | Datasheet | - | - | - | 80% | - | SHARP CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | ||
![]() ILD621-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | - | ||
![]() ILD621-X017 Siemens | In Stock | - | Datasheet | - | - | - | 80% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | - | ||
![]() ILD31-X019T Siemens | In Stock | - | Datasheet | - | - | - | 400% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 30 V | - | - | - | - | - | ||
![]() ILD3-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 70 nA | - | - | - | - | - | - | ||
![]() PS2581AL2-H-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 80% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS8602L1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS8602L1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS2802-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.09 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() OPIA413DTU TT Electronics Resistors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | - | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Active | 0.15 W | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | - | 5000 V | 200 nA | 350 V | - | - | - | - | - | ||
![]() TLP280(GB,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | LEAD FREE, MINI FLAT-4 | Obsolete | 0.15 W | Yes | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | - | 2500 V | 100 nA | 80 V | - | - | - | - | - | ||
![]() MCT2ESR2V Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | 70% | - | MOTOROLA INC | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 7500 V | 50 nA | 30 V | - | - | - | - | - | ||
![]() PS2532L-2-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS2532L-2-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-8 | Obsolete | - | No | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 300 V | - | - | - | - | - |