- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP180(TPL,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC847XI5 Sharp Corp | In Stock | - | Datasheet | - | - | - | 50% | - | SHARP CORP | 4 | 100 °C | -30 °C | PLASTIC, SMT, DIP-16 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC123ZY5J00F Sharp Corp | In Stock | - | Datasheet | - | - | - | 200% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, GULLWING, SMT, DIP-4 | Obsolete | - | - | Yes | - | e6/e2 | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | ||
![]() EL816S1(I)(TA)(ZAG)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC2A60-5F Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -40 °C | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 2 A | 600 V | 3700 V | - | - | 1.3 V | - | 70 A | 0.005 A | 0.0001 A | ||
![]() BXT230P03B Bridgelux Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC123Y13J00F Sharp Corp | In Stock | - | Datasheet | - | - | - | 150% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-4 | Obsolete | - | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS9121-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Obsolete | - | - | Yes | 2.7 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS2711-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 40 V | - | - | - | - | - | ||
![]() PS2711-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 40 V | - | - | - | - | - | ||
![]() PS8302L NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 110 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-6 | Obsolete | - | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS8302L Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | - | 3.3e-7 ns | No | - | - | - | - | UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | 8e-7 s | - | - | - | ||
![]() SFH615-1 Infineon Technologies AG | In Stock | - | - | NO | THROUGH HOLE MOUNT | 40% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | not_compliant | - | - | 0.06 A | 1.6 V | 0.05 A | - | 2800 V | - | - | - | 0.000011 s | - | - | - | ||
![]() SFH615-1 Isocom Components | In Stock | - | Datasheet | - | - | - | 40% | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Obsolete | - | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | ||
![]() PS9661L-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 25 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT PACKAGE-8 | Transferred | - | - | - | 4.5 V | - | - | - | UL RECOGNIZED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9661L-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 25 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Transferred | - | - | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9302L-E3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Obsolete | - | - | Yes | 15 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS9302L-E3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Transferred | - | - | Yes | 15 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS8821-2-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-8 | Obsolete | - | - | Yes | 3 V | e4 | Yes | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 2 | compliant | SEPARATE, 2 CHANNELS | LINEAR IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() GFH601II Intersil Corporation | In Stock | - | Datasheet | - | - | - | 63% | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 50 nA | 70 V | - | - | - | - | - |