- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS3641 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2525L-2-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() OST1MC5A32A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB357N0T Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-4 | Active | 0.15 W | Yes | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 1000 nA | 35 V | - | - | 0.000018 s | - | - | - | - | ||
![]() SFH640-1-X001 Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | 30% | - | VISHAY SEMICONDUCTORS | 1 | 100 °C | -55 °C | ROHS COMPLIANT, DIP-6 | Transferred | - | Yes | e3 | - | MATTE TIN | UL APPROVED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 300 V | - | - | - | - | - | - | - | ||
![]() PS2805A-4-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SSOP-16 | Obsolete | - | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() PC3SD21YXPB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | - | ||
![]() OSM5DK33C1A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8601L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL WING, PLASTIC, DIP-8 | Transferred | - | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2806-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Obsolete | - | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 40 V | - | - | - | - | - | - | - | ||
![]() IL2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | - | Transferred | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() IL2-X001 Siemens | In Stock | - | Datasheet | - | - | - | 200% | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() 4N39SM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, SURFACE MOUNT PACKAGE-6 | Obsolete | - | Yes | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.06 A | - | 0.3 A | - | 5300 V | - | - | - | 30 mA | - | - | - | - | - | ||
![]() PS8602L2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() 4N39SM Intersil Corporation | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -50 °C | - | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SCR OUTPUT OPTOCOUPLER | - | - | 0.3 A | 200 V | 7500 V | - | - | 1.3 V | - | - | 10 A | 0.03 A | - | 0.00005 A | ||
![]() SFH636-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 1 MBps | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5300 V | - | - | - | - | - | - | - | - | - | ||
![]() PC3ST11NFZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | - | ||
![]() PS2533L-1-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-4 | Obsolete | - | No | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 350 V | - | - | - | - | - | - | - | ||
![]() GFH600I Harris Semiconductor | In Stock | - | Datasheet | - | - | - | 63% | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | - | Obsolete | - | No | e0 | - | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() GFH600I Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | Obsolete | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |