- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3590-08 Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | SQUARE | Silicon | - | - | - | - | HAMAMATSU PHOTONICS KK | - | 60 °C | -20 °C | CERAMIC PACKAGE-2 | Active | - | - | Yes | - | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 10 mm | - | - | - | 100 V | - | 960 nm | 6 nA | - | - | YES | - | 0.1 mA | 100 V | - | ||
![]() KB816L Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 50% | 50% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | DIP-4 | Active | 0.15 W | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | - | - | ||
![]() IL66-4-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 750% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() IL66-1-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 400% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() IL66-1-X007 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 400% | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() IL4217-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.3 A | - | 5300 V | - | - | - | 0.7 mA | - | - | - | - | 700 V | ||
![]() CPC1580STR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 110 °C | -40 °C | - | Obsolete | - | - | Yes | - | e3 | Yes | Matte Tin (Sn) | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.80.00 | TR | - | unknown | COMPLEX | FET OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP2768A(TP,E(O Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | 20 MBps | 2017-07-05 | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 3e-8 ns | Yes | 2.7 V | - | - | - | UL APPROVED | 8541.40.80.00 | TR, 13 INCH | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.025 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2604L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DSO-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() PS2561L1-1-V(HE8) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9611L-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9611L-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | - | Yes | 4.5 V | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH611A-4T Siemens | In Stock | - | Datasheet | - | - | - | - | - | 160% | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | - | ||
![]() PC3HU73YIP0B Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | - | SHARP CORP | 1 | 110 °C | -55 °C | - | Active | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() OCP-PCTB126/A-TR ITW Lumex | In Stock | - | Datasheet | - | - | - | - | - | 60% | - | - | LUMEX INC | 1 | 100 °C | -30 °C | - | Obsolete | - | - | Yes | - | - | Yes | - | - | 8541.40.80.00 | TR | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() KB816BD Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 130% | 130% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | DIP-4 | Active | 0.15 W | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | - | - | ||
![]() PS2501-1D Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 100% | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Not Recommended | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | 0.08 A | 1.4 V | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP109(IGM-TPL,E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP620M(E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SH11YIZBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | - | 600 V |