- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8701-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-5 | Transferred | - | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | - | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8701-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-5 | Obsolete | - | - | Yes | - | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL30-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | VDE APPROVED | 8541.40.80.00 | - | - | not_compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() KP50101B Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2511L-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DIP-4 | Obsolete | - | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() FOD063LR1V Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 10 MBps | FAIRCHILD SEMICONDUCTOR CORP | 2 | 85 °C | -40 °C | SOIC-8 | Obsolete | 0.17 W | 9e-8 ns | Yes | 2.7 V | 7 V | e3 | - | - | Matte Tin (Sn) | - | UL RECOGNIZED | 8541.40.80.00 | - | 2 | compliant | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2511-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2511-2 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.04 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP163J(TPR) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | End Of Life | - | - | No | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.07 A | 600 V | 2500 V | - | - | - | 2.8 V | - | - | 1.2 A | - | 0.01 A | - | 0.00001 A | ||
![]() ILQ1-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 50 V | - | - | - | - | - | - | - | - | ||
![]() ILD31-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() SFH309-2 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | - | - | - | 860 nm | 200 nA | 35 V | - | YES | - | - | 1.5 mA | - | - | - | ||
![]() SFH309-2 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | 0.165 W | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | not_compliant | - | - | - | - | - | 0.015 A | - | - | 860 nm | 200 nA | - | - | - | 0.00001 s | - | - | - | - | - | ||
![]() ISP827AXSM Isocom Components | In Stock | - | Datasheet | - | - | - | - | 80% | - | ISOCOM COMPONENTS LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Active | - | - | Yes | - | - | - | Yes | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 100 nA | 35 V | - | - | - | - | - | - | - | - | ||
![]() PS2732-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SOP-16 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL APPROVED, VDE APPROVED | - | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | - | - | - | ||
![]() S21MS1A Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | - | - | - | - | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJL51H380 New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | OVAL | - | - | - | NEW JAPAN RADIO CO LTD | - | 85 °C | -30 °C | - | Obsolete | - | - | - | 4.5 V | - | - | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | - | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | ||
![]() ELT3053 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 100 °C | -55 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | UL APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 600 V | 5000 V | - | - | - | - | - | - | 1 A | - | 0.005 A | 600 V | 0.00001 A | ||
![]() PS2562L-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-8 | Obsolete | - | - | No | - | - | e0 | - | - | TIN LEAD | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2562L-2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 200% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 0.08 A | 1.4 V | 0.16 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - |