- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH640-3-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 100% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | - | - | - | - | ||
![]() SFH640-3-X017T Siemens | In Stock | - | Datasheet | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | - | - | - | - | ||
![]() MCT5210-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 150% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | MOLDED, DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | ||
![]() MCT5210-X001 Siemens | In Stock | - | Datasheet | - | - | - | 150% | - | SIEMENS A G | 1 | 100 °C | -55 °C | MOLDED, DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS TO TTL COMPATIBILITY | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | ||
![]() PS2562L-2-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT, DIP-8 | Transferred | - | - | Yes | - | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PC3SF21YXZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 7 mA | - | 600 V | ||
![]() TLP666GF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | - | - | PLASTIC, DIP-6 | Active | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | 0.1 A | 5000 V | - | - | 10 mA | - | 400 V | ||
![]() TLP285(V4-GR-TP,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | SOP-4 | End Of Life | 0.15 W | - | Yes | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | 3750 V | 100 nA | 80 V | - | - | - | ||
![]() PS9214-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | - | - | Yes | 4.5 V | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | ||
![]() PS9614L-V-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | - | - | Yes | 4.5 V | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | ||
![]() PS9614L-V-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | - | - | Yes | 4.5 V | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | ||
![]() KB837B-M Kingbright | In Stock | - | Datasheet | - | - | - | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() MCT2ES1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 110 °C | -55 °C | ROHS COMPLIANT, SMD, 6 PIN | Active | - | - | Yes | - | - | - | Yes | EAR99 | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 50 nA | 80 V | - | - | - | ||
![]() PS9851-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | Active | - | 6e-8 ns | No | - | 5.5 V | - | No | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | 0.016 A | - | - | 2500 V | - | - | - | - | - | ||
![]() MCT2-X019 Siemens | In Stock | - | Datasheet | - | - | - | 60% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 30 V | - | - | - | ||
![]() KB826AB Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 70 V | - | 0.000018 s | - | ||
![]() ISP827DX Isocom Components | In Stock | - | Datasheet | - | - | - | 300% | - | ISOCOM COMPONENTS LTD | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Active | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5300 V | 100 nA | 35 V | - | - | - | ||
![]() PS9305L2-V-E3-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, SURFACE MOUNT, DIP-8 | Not Recommended | - | - | Yes | 15 V | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | 5000 V | - | - | - | - | - | ||
![]() FOD8314TV onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | SOP-6 | Active | 0.5 W | - | Yes | - | - | - | - | - | - | - | - | - | - | compliant | - | FET OUTPUT OPTOCOUPLER | 0.025 A | 1.8 V | - | 5000 V | - | - | - | - | - | ||
![]() FOD8314TV Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 100 °C | -40 °C | - | Obsolete | 0.5 W | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | FET OUTPUT OPTOCOUPLER | 0.025 A | 1.8 V | - | 5000 V | - | - | - | - | - |