- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9711-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PS9711-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Obsolete | - | No | 4.5 V | e0 | No | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PC3SF11YXZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() MCT6-X017 Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | 50% | - | VISHAY SEMICONDUCTORS | 2 | 100 °C | -55 °C | ROHS COMPLIANT, SMD, 6 PIN | Transferred | - | Yes | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | ||
![]() PN205 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | PANASONIC CORP | - | 80 °C | -25 °C | - | Obsolete | 100 W | - | - | - | - | - | SIDE VIEW | - | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 3.5 mm | - | - | 0.03 A | - | 800 nm | 500 nA | 20 V | - | YES | 1 mA | - | ||
![]() PS2562L2-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() PS2562L2-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() KP5010C Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2865-1N-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.04 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PC3SD21NWPB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() S2S3BY0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | 3750 V | - | - | - | 10 mA | - | - | 600 V | ||
![]() KB847BD Kingbright | In Stock | - | Datasheet | - | - | - | - | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() SFH615AA-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | 50% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-4 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() SFH615AA-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 50% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-4 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() PC3H5YJ0000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 1600% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | End Of Life | - | Yes | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 1000 nA | 35 V | - | - | - | - | ||
![]() PT493FE0000F Sharp Corp | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | SIDE VIEW | - | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 2.5 mm | - | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 0.4 mA | - | ||
![]() TCMT1031-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | - | - | - | 50% | - | TEMIC SEMICONDUCTORS | 1 | 100 °C | -55 °C | SOIC-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 2500 V | - | 50 nA | 90 V | - | - | - | - | ||
![]() PS2913-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | 100% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | Yes | - | e4 | - | NICKEL PALLADIUM GOLD | UL APPROVED | 8541.40.80.00 | TAPE | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.03 A | 2500 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() PC352M11 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() SFH608-2-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 63% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - |