- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC352M11 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() SFH608-2-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 63% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | ||
![]() SFH608-2-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 63% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | ||
![]() ON3732 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | PANASONIC CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 200 nA | 300 V | - | - | - | - | ||
![]() PS2561DL1-1Y-V-W-A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 130% | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | 0.15 W | Yes | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.04 A | 1.4 V | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() BPW41D Zetex / Diodes Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | - | ZETEX PLC | - | - | - | PLASTIC PACKAGE-2 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | - | - | - | 32 V | - | 925 nm | 30 nA | - | YES | 5e-8 s | 0.043 mA | 32 V | ||
![]() OCM200 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.4 A | - | 1500 V | - | - | - | - | - | - | - | ||
![]() OCM145 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.02 A | - | 4000 V | - | - | - | - | - | - | - | ||
![]() KB837A Kingbright | In Stock | - | Datasheet | - | - | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PC912L0YSZ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 25 MBps | SHARP CORP | 1 | 70 °C | -40 °C | PLASTIC, DIP-8 | Obsolete | - | - | 4.5 V | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS2533-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | PLASTIC, DIP-12 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() PS2805C-4-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827C Kingbright | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PS2571L-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | ||
![]() IS610G Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | FET OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | ||
![]() PS2534L-2-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.4 V | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS2534L-2-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 1500% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | ||
![]() PS9611L-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Transferred | - | - | 4.5 V | e0 | No | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9611L-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() OCMS236DP LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | - | - | 1500 V | - | - | - | - | 0.00125 s | - | - |