- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC837AB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 80% | - | SHARP CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() PS9614L-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | - | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | ||
![]() PC3SH21YSZC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | 5000 V | - | - | 5 mA | - | 600 V | ||
![]() KPC6N135H Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5% | - | - | COSMO ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Contact Manufacturer | 0.1 W | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.025 A | 1.95 V | 0.008 A | 5000 V | - | - | - | - | - | ||
![]() PS9611L-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | ||
![]() PS9611L-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | Yes | 4.5 V | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | ||
![]() PS2702-1K-V Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 2000% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.05 A | 1.4 V | 0.2 A | 3750 V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3734A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | 4000% | - | PANASONIC CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 200 nA | 350 V | - | - | - | ||
![]() IS204X3 Isocom Components | In Stock | - | Datasheet | - | - | - | - | 100% | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -25 °C | PLASTIC, DIP-6 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | ||
![]() PS9715-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | SOP-5 | Obsolete | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 2500 V | - | - | - | - | - | ||
![]() MOC3011SR2 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | MOTOROLA INC | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, INTERFACING MICROPROCESSOR | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 7500 V | - | - | 5 mA | - | 250 V | ||
![]() MOC8105-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 65% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | 50 nA | 30 V | - | - | - | ||
![]() PS2565L1-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PS2565L1-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() OD121 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | ROUND | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 80 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | GENERAL PURPOSE | WITH AMPLIFIER | 8541.40.80.00 | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 3.2 mm | - | - | - | - | - | - | - | YES | - | ||
![]() KB837A-M Kingbright | In Stock | - | Datasheet | - | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() ILD621GB-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | 200% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | ||
![]() PS8701-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SOP-5 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - |