- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8101-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-5 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | ||
![]() PS2703-1M-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 10% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.05 A | 1.4 V | 0.03 A | - | 3750 V | - | - | - | - | - | - | ||
![]() KP40101A Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 600% | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -55 °C | - | Contact Manufacturer | 0.2 W | Yes | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.05 A | 1.4 V | 0.15 A | - | 5000 V | - | - | - | - | 0.0003 s | - | ||
![]() KB837D-M Kingbright | In Stock | - | Datasheet | - | - | - | - | 300% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | ||
![]() PS9114-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | 2500 V | - | - | - | - | - | - | ||
![]() SFH615ABL-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | ||
![]() KB827D-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 300% | 300% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | 0.000018 s | - | ||
![]() TLP521-3-BL(GB) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSM5DK6EE2A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD070LR1V Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 70 °C | - | SOIC-8 | Obsolete | 0.1 W | - | - | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 1.7 V | 0.06 A | - | 2500 V | - | - | - | - | - | - | ||
![]() PS2501-1D Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 100% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Not Recommended | 0.15 W | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.08 A | 1.4 V | 0.05 A | - | 5000 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD32-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() ILD32-X009T Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() BL817S-C Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | Active | - | Yes | - | - | - | - | - | 8541.49.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9301L-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Obsolete | - | Yes | 10 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | ||
![]() ILD32-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() S5870 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | SQUARE | - | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | THIN, 3 PIN | Active | - | Yes | - | - | - | - | - | 8541.40.60.50 | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PIN PHOTODIODE | 10 mm | - | - | - | 30 V | - | 960 nm | 10 nA | - | YES | - | 30 V | ||
![]() TLP621(D4-BL-LF2) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 200% | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-5B2, DIP-4 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | 100 nA | 55 V | - | - | - | ||
![]() OSM5DK7331A-12V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |