- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC352N3TJ00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 240% | - | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | - | - | Yes | - | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | ||
![]() KB827C Kingbright | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | - | - | Yes | - | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | ||
![]() PS2571L-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | ||
![]() IS610G Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | Yes | - | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | FET OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | ||
![]() PS2534L-2-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2534L-2-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1500% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | ||
![]() PS9611L-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Transferred | - | - | - | 4.5 V | - | e0 | No | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | ||
![]() PS9611L-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | ||
![]() OCMS236DP LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | - | 1500 V | - | - | - | - | 0.00125 s | - | ||
![]() OSM5DK7YA1B OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2562-2-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | ROHS COMPLIANT, DIP-8 | Transferred | - | - | Yes | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | ||
![]() PS9587L2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Active | 0.04 W | 1e-7 ns | No | - | 5.5 V | - | No | - | - | 8541.40.80.00 | - | - | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 5000 V | - | - | - | - | - | - | ||
![]() PS2705-4-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 100% | - | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | SOP-16 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | - | 100 nA | 40 V | - | - | - | ||
![]() SFH3400-2 OSRAM GmbH | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 85 °C | -40 °C | - | Obsolete | - | - | Yes | - | - | - | No | - | - | - | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 2.6 mm | - | - | 0.05 A | - | 850 nm | 200 nA | 20 V | YES | - | 2.6 mA | ||
![]() SFH3400-2 Siemens | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | - | SIEMENS A G | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 1 mm | - | - | - | - | 850 nm | 200 nA | - | YES | - | 2.6 mA | ||
![]() SFH3400-2 Infineon Technologies AG | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 85 °C | -40 °C | - | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | not_compliant | - | - | - | - | - | 0.05 A | - | 850 nm | 200 nA | - | YES | - | - | ||
![]() PS8302L2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 1 MBps | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | - | 3.3e-7 ns | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | 8e-7 s | - | ||
![]() PS8302L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | 1 | 110 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.008 A | 5000 V | - | - | - | - | - | - | ||
![]() PS8601L1-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | - | - | ||
![]() TLP532 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 200% | - | 1980-04-03 | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.07 A | - | - | 2500 V | - | 100 nA | 55 V | - | - | - |