- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | - | Transferred | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() IL2-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() 4N39SM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, SURFACE MOUNT PACKAGE-6 | Obsolete | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.3 A | - | - | 5300 V | - | - | - | - | 30 mA | - | - | - | - | - | - | ||
![]() PS8602L2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N39SM Intersil Corporation | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -50 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | SCR OUTPUT OPTOCOUPLER | - | - | - | 0.3 A | 200 V | - | 7500 V | - | - | - | 1.3 V | - | - | - | 10 A | 0.03 A | - | 0.00005 A | ||
![]() SFH636-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2571L-1-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() ILD30-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 400% | - | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() IS205-1G Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | 50% | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() PS2503L-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | DSO-12 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() OCM205 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.08 A | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH640-2-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 63% | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT272-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 75% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() PS2505L-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 300% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2505L-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 300% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2535L-2-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 400% | - | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9301L-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Transferred | - | Yes | 10 V | e4 | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827C-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 200% | 200% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | 0.000018 s | - | - | - | - | ||
![]() S5990-11 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2020-04-15 | HAMAMATSU PHOTONICS KK | - | - | - | - | Active | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8370-81 Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | InGaAs | - | - | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -40 °C | TO-18, 3 PIN | Active | - | Yes | - | - | - | - | - | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 1 mm | - | - | - | - | 5 V | - | 1550 nm | 5 nA | - | - | - | YES | - | - | - | 5 V | - |