- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP-2ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | Silicon | - | - | - | KODENSHI AUK CORP | - | 80 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | - | 30 V | - | 900 nm | - | - | - | YES | 2e-7 s | 0.025 mA | 5 V | - | ||
![]() PS2561L1-1-V(LE8) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP624-3 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 100% | - | TOSHIBA CORP | 3 | 75 °C | -25 °C | - | Transferred | - | No | - | e0 | - | TIN LEAD | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 55 V | - | - | - | - | - | - | ||
![]() PS9552L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KB847C-M Kingbright | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | - | ||
![]() PC417Z Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | SHARP CORP | 1 | 100 °C | -40 °C | MINI-FLAT, 6 PIN | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() OCM100 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.5 A | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() MRD701 Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 100 °C | -40 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 800 nm | 100 nA | - | - | - | 0.00001 s | - | - | - | ||
![]() TLP733 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 50% | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | PLASTIC, 11-7A8, DIP-6 | Active | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 4000 V | - | 100 nA | 55 V | - | - | - | - | - | - | ||
![]() MRD701 Motorola Mobility LLC | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | - | MOTOROLA INC | - | 100 °C | -40 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 1.14 mm | - | - | - | - | - | 800 nm | 100 nA | 30 V | - | YES | 0.00001 s | 0.5 mA | - | - | ||
![]() PS2535-2 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2535-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 1500% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | - | - | ||
![]() PS2535-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | - | - | ||
![]() PC3SD21NWPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | - | 600 V | ||
![]() PS2703-2-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | ||
![]() PS2565L-1-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PC702V Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 40% | - | SHARP CORP | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5000 V | - | 50 nA | 70 V | - | - | - | - | - | - | ||
![]() NJL57H400A New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | OVAL | - | - | - | - | NEW JAPAN RADIO CO LTD | - | 85 °C | -30 °C | - | Obsolete | - | - | 4.5 V | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | ||
![]() KB827CD-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 200% | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | ||
![]() KMOC3023S Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |