- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP781 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | 50% | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-4 | End Of Life | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() TLP280-4 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | TOSHIBA CORP | 4 | 100 °C | -55 °C | MINI FLAT, 16 PIN | End Of Life | 0.17 W | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | 2500 V | 100 nA | 80 V | - | - | - | ||
![]() TLP172AM Toshiba Electronic Devices & Storage Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2733-2-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP-8 | Obsolete | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | ||
![]() PS2733-2-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP-8 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | ||
![]() MCL-25-F Ruland Manufacturing Co Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S21ME6 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2108 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 2 | 100 °C | -40 °C | SOP-8 | Not Recommended | - | - | 4.5 V | - | - | - | - | - | 8541.40.80.00 | - | 2 | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | 2500 V | - | - | - | - | - | ||
![]() BRT22M-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | 5300 V | - | - | 3 mA | - | 600 V | ||
![]() ILQ74-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 35% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 500 nA | 20 V | - | - | - | ||
![]() PS2562L-2-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2562L-2-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2581L2-L NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() TLP785(GR-TP6 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 100% | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-4 | Active | 0.15 W | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | 1.3 V | 0.05 A | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PC12310NFZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | - | Yes | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | - | - | 5000 V | 100 nA | 70 V | - | - | - | ||
![]() MOC8050R Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 500% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -55 °C | - | Obsolete | 0.25 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | 0.08 A | 2 V | 0.05 A | 7500 V | - | - | - | - | - | ||
![]() BRT21H-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | 5300 V | - | - | 2 mA | - | 400 V | ||
![]() PS9601L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 70 °C | - | SURFACE MOUNT, PLASTIC PACKAGE-8 | Obsolete | - | - | 4.5 V | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.05 A | 5000 V | - | - | - | - | - | ||
![]() SFH507-38 Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | - | 85 °C | -25 °C | - | Obsolete | - | - | 4.5 V | - | - | - | REMOTE CONTROL | CMOS COMPATIBLE | 8541.40.80.00 | - | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.005 A | - | - | - | - | YES | - | ||
![]() PS2511L-4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.04 A | 5000 V | - | - | - | - | - |