- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP5772 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 2016-06-13 | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | Yes | 10 V | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.008 A | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PC703VC Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8050F Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 500% | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | 0.06 A | 2 V | 0.05 A | 7500 V | - | - | - | - | - | 0.000002 s | - | ||
![]() MOC8050F Motorola Mobility LLC | In Stock | - | Datasheet | YES | SURFACE MOUNT | 500% | 500% | - | - | MOTOROLA INC | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | 2 V | 0.05 A | 7500 V | - | - | 80 V | - | - | 0.000002 s | - | ||
![]() TLP2761(TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 15 MBps | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 3e-9 ns | - | 2.7 V | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | - | 0.01 A | 5000 V | - | - | - | - | - | - | - | ||
![]() MOC3163S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | - | 7500 V | - | - | - | 5 mA | - | - | 600 V | ||
![]() PC4SD21NXPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 800 V | ||
![]() OSM5DK5111A-1V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT277-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 100% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | ||
![]() SFH5130 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 45 °C | 5 °C | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | not_compliant | SINGLE | PN PHOTODIODE | - | - | - | - | 770 nm | - | - | - | YES | 0.00025 s | - | ||
![]() PS2845-4A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, LEAD FREE, PLASTIC, ULTRA SMALL, SOP-12 | Transferred | - | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | compliant | COMMON COLLECTOR, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.02 A | - | - | 1500 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() PS2845-4A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, LEAD FREE, PLASTIC, ULTRA SMALL, SOP-12 | Obsolete | - | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | COMMON COLLECTOR, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.02 A | - | - | 1500 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() PS9587 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | Yes | - | e4 | - | NICKEL PALLADIUM GOLD | - | 8541.49.80.00 | - | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2805A-1-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SSOP-4 | Obsolete | - | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | 2500 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() TLP523-3 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | 2000% | - | - | TOSHIBA CORP | 3 | 85 °C | -25 °C | - | Obsolete | - | - | No | - | e0 | - | TIN LEAD | UL RECOGNIZED | - | - | - | unknown | SEPARATE, 3 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | - | 200 nA | 55 V | - | - | - | - | ||
![]() PS2702-4-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() TLP512 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | 11-7A8, 6 PIN | Obsolete | - | - | - | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PC3ST21NFZBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | - | - | Yes | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() OSM5DKA131A-12V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2S3RAY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | 600 V |