- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S21MS1B Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | - | - | - | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2607 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS9121-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Active | - | Yes | 2.7 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | ||
![]() PS9121-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | 2.7 V | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | ||
![]() ILD2-X019T Siemens | In Stock | - | Datasheet | - | - | - | 200% | - | SIEMENS A G | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 70 V | - | - | - | ||
![]() OPIA411ATR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 70% | - | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.15 W | - | - | - | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 13 INCH | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.08 A | 5000 V | 100 nA | 35 V | - | 0.0003 s | - | ||
![]() PC3SD12NVZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | 10 mA | - | 600 V | ||
![]() FOD3150AV onsemi | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | DIP-8 | Active | 0.25 W | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | FET OUTPUT OPTOCOUPLER | 0.025 A | 1.8 V | - | 5000 V | - | - | - | - | - | ||
![]() TLP2768 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 20 MBps | TOSHIBA CORP | 1 | 125 °C | -40 °C | SDIP-6 | Not Recommended | - | - | 2.7 V | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.025 A | 5000 V | - | - | - | - | - | ||
![]() ILQ615-1-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 60% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | - | Transferred | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 70 V | - | - | - | ||
![]() PS2707-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 120 V | - | - | - | ||
![]() PC3SF21YWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | Obsolete | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 10 mA | - | 600 V | ||
![]() BRT11H-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | 5300 V | - | - | 2 mA | - | 400 V | ||
![]() KB847BC Kingbright | In Stock | - | Datasheet | - | - | - | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() OSM5XA5B91R-150MA OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM140 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.2 A | 1500 V | - | - | - | - | - | ||
![]() TLP551 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED; TTL COMPATIBLE | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | ||
![]() IL252-X019T Siemens | In Stock | - | Datasheet | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 30 V | - | - | - | ||
![]() PC942P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 80 °C | -20 °C | DIP-8 | Obsolete | - | No | 5.4 V | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.5 A | 5000 V | - | - | - | - | - | ||
![]() KB826C Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 200% | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 70 V | - | 0.000018 s | - |