- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8701-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SOP-5 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PS2702-4-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() PS2707-1-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() PS2707-1-V-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 150% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() PS2733-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() PS2733-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP, 4 PIN | Obsolete | - | No | - | e0 | - | - | TIN LEAD | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() PS2601M Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | 0.08 A | 1.4 V | 0.05 A | - | 5000 V | - | - | - | - | 0.000003 s | - | - | ||
![]() SP-3ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | Silicon | - | - | - | KODENSHI AUK CORP | - | 80 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 30 V | - | 900 nm | - | - | YES | 8e-10 s | 0.075 mA | 5 V | ||
![]() PS9711-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() KB837AC-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, SURFACE MOUNT, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | 0.000018 s | - | - | ||
![]() ILD66-4-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | 750% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | ||
![]() ILD66-4-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 750% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | ||
![]() TLP633 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 50% | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | - | TIN LEAD | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 4000 V | - | 100 nA | 55 V | - | - | - | - | ||
![]() PS2801C-4-V-F3-A/M Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 100% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Active | - | Yes | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() ISQ204X Isocom Components | In Stock | - | Datasheet | - | - | - | - | 200% | - | ISOCOM COMPONENTS LTD | 4 | 100 °C | -25 °C | PLASTIC, DIP-16 | Active | - | Yes | - | e3 | Yes | EAR99 | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | ||
![]() PC957 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | SHARP CORP | 1 | - | - | DIP-8 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PC123Y13FP9F Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2566L2-2-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Transferred | - | Yes | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() TLP750(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 5% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | End Of Life | 0.1 W | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 1.85 V | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS8602L-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - |