- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC357 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP705 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | SDIP-6 | End Of Life | - | 2e-7 ns | - | 10 V | 20 V | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2733-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() S12158-01CT Hamamatsu Photonics | In Stock | - | Datasheet | - | - | - | - | - | - | - | HAMAMATSU PHOTONICS KK | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NWZD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | ||
![]() TLP762J(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-6/5 | End Of Life | - | - | No | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.1 A | - | 4000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() ILD31-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 400% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() PS9713-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | SOP-5 | Transferred | - | - | Yes | 4.5 V | - | e6 | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.015 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2913-1-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 100% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | ULTRA SMALL FLAT-LEAD, 4 PIN | Obsolete | - | - | No | - | - | - | No | - | - | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 120 V | - | - | - | - | - | ||
![]() PS2913-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 50% | 100% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | Yes | - | - | e4 | No | Nickel/Palladium/Gold (Ni/Pd/Au) | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.03 A | - | 2500 V | - | 100 nA | 120 V | - | - | - | - | - | ||
![]() S2S3RBY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PS2533-4-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-16 | Transferred | - | - | Yes | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() PS2805C-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2532L-2-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-8 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PC851XP Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 80% | - | SHARP CORP | 1 | 100 °C | -25 °C | PLASTIC, SMT, DIP-4 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 1000 nA | 350 V | - | - | - | - | - | ||
![]() SFH300FA-2 OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | PHOTO TRANSISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2513L-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 125% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5000 V | - | 100 nA | 120 V | - | - | - | - | - | ||
![]() S5106 Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | SQUARE | Silicon | - | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | CERAMIC, CC-10 | Active | - | - | Yes | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 5 mm | - | - | - | 30 V | - | 960 nm | 5 nA | - | - | YES | 0.027 mA | 30 V | - | ||
![]() PS2513L-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 125% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5000 V | - | 100 nA | 120 V | - | - | - | - | - |