- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9851-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 15 MBps | NEC ELECTRONICS CORP | 2 | 100 °C | -40 °C | SSOP-8 | Obsolete | - | - | No | 4.5 V | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.002 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827BC-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | - | Yes | - | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | 0.000018 s | - | - | - | - | - | - | ||
![]() TLP2166A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 15 MBps | TOSHIBA CORP | 2 | 100 °C | -40 °C | SOP-8 | Not Recommended | 0.04 W | 7.5e-8 ns | No | 3 V | 3.6 V | - | - | - | - | 8541.40.80.00 | - | 2 | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.015 A | - | 0.01 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(TP4 E(O | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 5e-8 ns | - | 10 V | - | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, PLASTIC, 13 INCH | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ66-4-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | 750% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8602-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3Q67QY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 50% | - | SHARP CORP | 4 | 100 °C | -30 °C | MINIFLAT-4 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS706 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | - | - | TOSHIBA CORP | - | 80 °C | -30 °C | - | Obsolete | - | - | No | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 6 mm | - | - | - | - | - | 970 nm | 30 nA | - | - | - | YES | - | - | 0.001 mA | - | 20 V | - | - | ||
![]() PS2911-1-F3-K NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2601(TP5) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | TOSHIBA CORP | 1 | 70 °C | - | DIP-8 | Obsolete | - | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.025 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM216 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.45 W | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.3 A | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP121G Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SF11YWPAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 10 mA | - | - | - | - | - | - | 600 V | - | ||
![]() PS2652-M NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6720T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 5 MBps | INFINEON TECHNOLOGIES AG | 1 | 85 °C | -40 °C | SOIC-8 | Transferred | - | - | - | 4.5 V | - | - | - | - | CMOS COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 0.025 A | - | 3000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3041H Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 400 V | 5300 V | - | - | - | 3 V | - | - | - | 1 A | - | 0.015 A | - | - | 0.00001 A | ||
![]() PS2815-4-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | 200% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | SOP-16 | Active | 0.48 W | - | - | - | - | - | No | - | UL APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.04 A | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2815-4-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Obsolete | - | - | No | - | - | - | No | - | UL APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2733-4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | SOP-16 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2733-4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SOP-16 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | - | - | - | - | - |