- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP621(D4-GR) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 100% | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-4 | Obsolete | 0.15 W | No | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.3 V | 0.05 A | 5000 V | 100 nA | 55 V | - | ||
![]() PS2833-4-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | ||
![]() OCM241 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.15 A | 4000 V | - | - | - | ||
![]() IL2-X017 Siemens | In Stock | - | Datasheet | - | - | - | 200% | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 70 V | - | ||
![]() TLP621-4BL-SW Isocom Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 300% | - | ISOCOM COMPONENTS LTD | 4 | 100 °C | -30 °C | - | Obsolete | 0.15 W | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.05 A | 1.3 V | 0.05 A | 5300 V | - | - | 0.000018 s | ||
![]() TLP700H Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | 11-5J1S, SDIP-6 | End Of Life | - | No | 15 V | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | 5000 V | - | - | - | ||
![]() TLP285(F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | ROHS COMPLIANT, 11-3A1, SOP-4 | End Of Life | 0.15 W | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | 3750 V | 100 nA | 80 V | - | ||
![]() KB824AB Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | 50% | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 35 V | 0.000018 s | ||
![]() PS2562L2-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS2562L2-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | ||
![]() PT202 Isocom LTD | In Stock | - | Datasheet | - | - | - | 125% | ISOCOM LTD | 1 | - | - | 6 PIN | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5000 V | 50 nA | 30 V | - | ||
![]() PT202 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ||
![]() PC847X9J000F Sharp Corp | In Stock | - | Datasheet | - | - | - | 120% | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | e2 | - | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS2815-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 1.27 MM PITCH, PLASTIC, SSOP-4 | Obsolete | - | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 100 nA | 40 V | - | ||
![]() PS2815-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | 1.27 MM PITCH, PLASTIC, SSOP-4 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 100 nA | 40 V | - | ||
![]() PS2815-1-V-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.12 W | No | - | - | No | - | - | - | 8541.40.80.00 | - | unknown | - | - | 0.05 A | 1.4 V | 0.04 A | 2500 V | - | - | - | ||
![]() PS710EL-1A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Obsolete | 0.65 W | No | - | - | - | - | - | - | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | 1500 V | - | - | 0.002 s | ||
![]() OCM204 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.08 A | 1500 V | - | - | - | ||
![]() PS2562-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Obsolete | - | No | - | - | No | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS2562-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - |