- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Hysteresis Ratio-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9306L-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, SDIP-6 | Not Recommended | - | Yes | 10 V | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SH21YIPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 5 mA | - | - | - | - | - | - | 600 V | - | ||
![]() IL66-4-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 750% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | - | ||
![]() IL66-4-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | 750% | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH5400 OSRAM GmbH | In Stock | - | Datasheet | - | - | SQUARE | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 85 °C | -40 °C | ROHS COMPLIANT, SMT, 3 PIN | Obsolete | - | Yes | 4.5 V | e3 | - | - | Tin (Sn) | SWITCHING | CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.5 mm | - | - | 0.04 A | - | - | - | - | - | - | - | NO | - | - | - | 0.2 | - | - | - | ||
![]() S2S3RA0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | - | 7 mA | - | - | - | - | - | - | 600 V | - | ||
![]() MCT270-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 50% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | - | ||
![]() S2S5RY0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | - | 7 mA | - | - | - | - | - | - | 600 V | - | ||
![]() IS662G Isocom Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 1000% | 4000% | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -25 °C | ROHS COMPLIANT, PLASTIC, DIP-6 | Active | 0.3 W | Yes | - | e3 | Yes | EAR99 | TIN | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.15 A | - | 5300 V | - | 1000 nA | 400 V | - | - | - | 0.0003 s | - | - | - | - | - | - | ||
![]() KB837BC-M Kingbright | In Stock | - | Datasheet | - | - | - | - | 130% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | - | Yes | - | - | Yes | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PT202C Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -25 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | 0.1 W | Yes | - | - | Yes | EAR99 | - | - | - | 8541.40.70.80 | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | 0.025 A | - | - | 940 nm | 100 nA | 30 V | - | - | YES | 0.000005 s | - | 2 mA | - | - | - | - | ||
![]() KTLP3506H Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.5 A | 600 V | 5300 V | - | - | - | 3 V | - | - | - | 5 A | - | - | 0.01 A | - | 0.00001 A | ||
![]() PS9614L-V Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9614L-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3012 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Active | - | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 5 mA | - | - | - | - | - | - | 250 V | - | ||
![]() PS2805-4-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 80% | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-16 | Not Recommended | - | Yes | - | e6 | Yes | - | TIN BISMUTH | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2805-4-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 80% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-16 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() S22MD2 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-7 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.2 A | - | 5000 V | - | - | - | - | 6 mA | - | - | - | - | - | - | 600 V | - | ||
![]() TLP571 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 1000% | - | 1986-06-10 | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | - | No | - | - | No | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.07 A | - | - | - | 2500 V | - | 200 nA | 35 V | - | - | - | - | - | - | - | - | - | - |