- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Touch Panel
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Temperature Range
- Series
- Manufacturer Part Number
- Character Size
- Viewing Area - W x H
- Display Mode
Attribute column
Categories
Display Modules - LCD, OLED, Graphic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Height of the front | IO link master | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of pixels, horizontal | Number of pixels, vertical | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Suitable for safety functions | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Touch Panel | Type of display | Unit Weight | Viewing Area - W x H | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With colour display | With touch screen | Packaging | Series | Operating Temperature Range | Illumination Color | Character Size | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2401106 Phoenix Contact | In Stock | - | - | 54 | IP65 | 1 | 126 | No | + 50 C | 0 C | - | 1 | 0 | 0 | 0 | 0 | 320 | 240 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Without Touch Panel | TFT | 1.521 lbs | - | DC | No | 168 | Yes | Yes | - | - | - | - | - | - | - | ||
![]() 2401022 Phoenix Contact | In Stock | - | - | 66 | IP65 | 1 | 147 | No | + 50 C | 0 C | - | 1 | 1 | 0 | 1 | 0 | 320 | 240 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | LCD | 1.499 lbs | - | DC | No | 203 | No | Yes | - | - | - | - | - | - | - | ||
![]() 2401091 Phoenix Contact | In Stock | - | - | 54 | IP65 | 1 | 126 | No | + 50 C | 0 C | - | 1 | 1 | 0 | 0 | 0 | 320 | 240 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | TFT | 1.521 lbs | - | - | No | 168 | Yes | Yes | - | - | - | - | - | - | - | ||
![]() 651-01AT-802 Dialight | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Amber | - | Bus / Heavy Duty Vehicle Signal Lights | 12 V, 24 V | ||
![]() 200-01AT-801 Dialight | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Amber | - | Bus / Heavy Duty Vehicle Marker Lights | 12 V, 24 V | ||
![]() 2401032 Phoenix Contact | In Stock | - | - | - | IP65 | 1 | 90 | - | + 50 C | 0 C | - | - | 0 | 0 | - | 0 | 320 | 240 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | 0.035274 oz | - | DC | No | 120 | No | Yes | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 40 mm x 80 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 40 mm x 80 mm | Display Lights | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 30 mm x 30 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 30 mm x 30 mm | Display Lights | - | ||
![]() 2400964 Phoenix Contact | In Stock | - | - | 72 | IP65 | 1 | 329 | No | + 50 C | 0 C | - | 1 | 0 | 0 | 0 | 0 | 1024 | 768 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | TFT | 0.070548 oz | - | DC | No | 400 | Yes | Yes | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 40 mm x 40 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 40 mm x 40 mm | Display Lights | - | ||
![]() 2401195 Phoenix Contact | In Stock | - | - | 42 | IP67 | 1 | 131 | No | + 70 C | - 20 C | - | 1 | 0 | 0 | 0 | 0 | 480 | 272 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | TFT | 1.213 lbs | - | DC | No | 171 | Yes | Yes | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 30 mm x 30 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 30 mm x 30 mm | Display Lights | - | ||
![]() 2401033 Phoenix Contact | In Stock | - | - | 47 | IP65 | 1 | 90 | No | + 50 C | 0 C | - | 1 | 0 | 0 | 0 | 0 | 320 | 240 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | STN | 0.035274 oz | - | DC | No | 120 | No | Yes | - | - | - | - | - | - | - | ||
![]() 2401203 Phoenix Contact | In Stock | - | - | 42 | IP67 | 1 | 153 | No | + 70 C | - 20 C | - | 1 | 0 | 0 | 0 | 0 | 320 | 240 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | TFT | 1.653 lbs | - | - | No | 195 | Yes | Yes | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 40 mm x 40 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 40 mm x 40 mm | Display Lights | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 40 mm x 40 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 40 mm x 40 mm | Display Lights | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | Display Lights | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 40 mm x 120 mm | - | - | - | - | - | - | SLC40 | - 20 C to + 40 C | - | 40 mm x 120 mm | Display Lights | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 40 C | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | 40 mm x 40 mm | - | - | - | - | - | - | - | - 20 C to + 40 C | - | 40 mm x 40 mm | Display Lights | - | ||
![]() 2401020 Phoenix Contact | In Stock | - | - | 66 | IP65 | 1 | 147 | No | + 50 C | 0 C | - | 1 | 0 | 0 | 0 | 0 | 320 | 240 | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Without Touch Panel | LCD | 1.499 lbs | - | DC | No | 203 | No | Yes | - | - | - | - | - | - | - |