- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Touch Panel
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Temperature Range
- Series
- Manufacturer Part Number
- Character Size
- Viewing Area - W x H
- Display Mode
Attribute column
Categories
Display Modules - LCD, OLED, Graphic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Backlighting | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Module Size - W x H x T | Mounting Styles | Number of Elements | RoHS | Touch Panel | Viewing Area - W x H | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | HTS Code | Number of Functions | Supply Voltage | Depth | Interface | Element Configuration | Power Dissipation | Forward Current | Test Current | Forward Voltage | Resolution | Operating Temperature Range | Display Type | Reverse Voltage | Viewing Area | Display Mode | Backlight | Touchscreen | Dominant Wavelength | Dot Pixels | Background Color | Graphics Color | Dot Size | Dot Pitch | Character Size | Backlight Type | Resolution (height) | Resolution (width) | Product | Fluid Type | Overall Depth | Pixel Format | Height | Length | Width | Viewing Area (height) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 536 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0408-DD2HB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 80 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 80 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2644 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0104-DHM2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 876 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0402-TD12MB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | - | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 669 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0402-DD2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 963 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0806-TD12FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 912 |
| - | - | - | - | - | LED | 320 x 240 | 1 | Ethernet, Serial, USB | SMARTTOUCH-2G-5TT | + 60 C | - 20 C | 167.2 mm x 134.7 mm x 40.9 mm | - | - | - | With Touch Panel | 115.2 mm x 86.4 mm | - | - | Starter Kits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QVGA | - | - | - | - | Transmissive | - | - | - | - | - | - | - | - | - | - | - | - | TFT LCD Display Modules | - | - | - | - | - | - | - | - | - | - | ||
![]() LCM-S240128GSF Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 3.628739g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | InfoVue | Active | 1 (Unlimited) | 50°C | 0°C | 8541.40.20.00 | 1 | 18.5V | - | Parallel, 8-Bit | - | - | - | - | - | - | - | STN - Super-Twisted Nematic | - | 114.00mm W x 64.00mm H | Transflective | LED - Yellow/Green | No | - | 240 x 128 | Green | Gray | 0.40mm Wx0.40mm H | 0.45mm Wx0.45mm H | - | LED | 128 pixel | 240 pixel | - | STN | 18.4mm | 240X128 | 12.7mm | 146.05mm | 107.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S516SURWA/S530-A3 Everlight Electronics | In Stock | - | - | - | Through Hole | 10 | - | - | - | 40 | - | - | - | - | - | Through Hole | 8 | Details | Without Touch Panel | - | Tube | - | - | - | - | 85 °C | -40 °C | - | - | - | 12.4 mm | - | Common Anode | 60 mW | 25 mA | 10 mA | 2.4 V | - | - | - | 5 V | - | - | - | - | 624 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 mm | - | 13.2 mm | - | - | - | ||
Tiny WHSL | 980 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0311-DHT2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 500 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0414-TD12HB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 80 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 80 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2870 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0202-DHT2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 909 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0204-TD12FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 693 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0112-DHT2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 955 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0303-DHT2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 502 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0108-DD2MB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | - | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 991 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0511-DHT2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 653 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0118-DD2MB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | - | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 695 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0606-DHT2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 684 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0208-DD2MB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | - | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 943 |
| - | - | - | - | - | - | - | 1 | - | SLC40N-0207-DHM2FB | + 40 C | - 20 C | - | Panel Mount | - | - | Without Touch Panel | 40 mm x 40 mm | - | - | SLC40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm x 40 mm | - | - | - | Display Lights | - | - | - | - | - | - | - | - | - | - |