- Manufacturer
- Operating Wavelength-Nom
- Fiber Optic Device Type
- Fiber Type
- Emitter/Detector Type
- Transmission Type
- Optical Power Output-Nom
- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- Connector Type
- RoHS Status
- ECCN Code
Attribute column
Categories
Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Voltage - Forward (Vf) (Typ) | Output Power | Data Rate | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Current - DC Forward (If) (Max) | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Spectral Bandwidth | Transmission Type | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH 757 Infineon Technologies | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 80°C | -40°C | 2007 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 30pF | 2.1V | - | 5.5mm | - | - | - | - | - | 2.1V | - | 100 Mbps | 3V | - | - | 50mA | POF | TRANSMITTER | 650 nm | - | 0.15mW | - | 25nm | - | 9mm | Non-RoHS Compliant | ||
![]() OPF347C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-46 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() OPF397C TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | ST | - | 85°C | -40°C | - | - | - | - | - | - | - | 50mA | - | - | - | 2V | 12.5μW | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() HFBR-1505C Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2006 | e0 | Obsolete | 1 (Unlimited) | EAR99 | SMA | Tin/Lead (Sn/Pb) | - | - | OPTICAL OUTPUT POWER FOR HCS FIBER TYPE: 0.141MW | 8517.62.00.50 | 60pF | 2.1V | compliant | 16.1mm | 12.5 mm | - | - | 2.65V | 1.8V | 2.1V | - | 2 Mbps | 3V | - | - | 60mA | POF | TRANSMITTER | 650 nm | LED | 1mW | - | 21nm | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() OPF370C TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-46 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | 1.8V | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() HFBR-1526Z Broadcom Limited | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | 2011 | e3 | Obsolete | 3 (168 Hours) | EAR99 | - | Matte Tin (Sn) | - | - | - | 8517.62.00.50 | - | - | compliant | 18.8mm | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | LED | - | - | - | DIGITAL | 7.62mm | RoHS Compliant | ||
![]() OPF397B TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() OPF370D TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-46 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | 1.8V | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() OPF670-2 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | Connector-less | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() HFBR-1524 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2008 | e0 | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | - | - | - | 8517.62.00.50 | 86pF | 1.67V | not_compliant | 18.8mm | 10.2 mm | - | - | 2.02V | 1.45V | 1.67V | - | 5 Mbps | 5V | - | - | 60mA | POF | TRANSMITTER | 660 nm | LED | 0.1737mW | - | - | DIGITAL | 7.6mm | Non-RoHS Compliant | ||
![]() OPF392A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | TO-18 | - | - | - | - | - | 1997 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() HFBR-779BWZ Broadcom Limited | In Stock | - | Datasheet | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 41.07mm | 17.6 mm | - | - | 3.465V | 3.135V | - | - | 2720 Mbps | - | - | - | - | 62.5/125, MMF | TRANSMITTER | 850 nm | LASER DIODE | 0.398mW | 12 dB | 0.4nm | DIGITAL | 12.9mm | RoHS Compliant | ||
![]() OPF672-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Metal | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() HFBR-1531 Broadcom Limited | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | 2008 | - | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | - | - | - | DATA RATE GIVEN 5 MBD | 8517.62.00.50 | 86pF | - | compliant | 18.3mm | 10.2 mm | - | - | 2V | - | 1.67V | - | - | 5V | - | - | 60mA | POF | TRANSMITTER | 660 nm | - | 0.0623mW | - | - | DIGITAL | 18.8mm | Non-RoHS Compliant | ||
![]() OPF673-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | 21 Weeks | TO-46 | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() OPF370B TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-46 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | 1.8V | - | - | 2V | 18μW | - | 1V | 2V | 1V | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() OPF395A TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | TO-18 | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | Connector-less | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() HFBR-779BEWZ Broadcom Limited | In Stock | - | Datasheet | - | - | NO | BOARD/PANEL MOUNT | - | 80°C | - | 2013 | - | Obsolete | 1 (Unlimited) | EAR99 | MTP® (MPO) | - | - | - | 10 X 10 ARRYA | 8517.62.00.50 | 0.1μF | 3.3V | compliant | 41.37mm | 17.6 mm | - | - | 3.465V | 3.135V | - | - | 2720 Mbps | - | - | - | - | 62.5/125, MMF | TRANSMITTER | 850 nm | LASER DIODE | 0.398mW | 12 dB | 0.4nm | DIGITAL | 13.1mm | RoHS Compliant | ||
![]() OPF693-1 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | - | - | 3 | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant | ||
![]() OPF672-2 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Metal | - | - | 3 | - | - | 2006 | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V Max | - | - | 1V | - | - | 100mA | - | - | - | - | - | - | 35nm | - | - | RoHS Compliant |