- Manufacturer
- Operating Wavelength-Nom
- Fiber Optic Device Type
- Fiber Type
- Emitter/Detector Type
- Transmission Type
- Optical Power Output-Nom
- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- Connector Type
- RoHS Status
- ECCN Code
Attribute column
Categories
Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Material | Angle | Approvals | Base Product Number | Body colour | Bonding time | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | External thread | Grounding | Ihs Manufacturer | Kind of connector | Kind of toggle | Knob height | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum current | Mfr | Nominal voltage | Number of Elements | Number of sockets | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Protection class | RoHS | Rohs Code | Row pitch | Spatial orientation | Strength | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Thread | Thread length | Type of connector | Type of mounting element | Wire cross-section | Working temperature range °C | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Fall Time-Max | Number of Channels | Voltage - Forward (Vf) (Typ) | Forward Current | Data Rate | Test Current | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Reverse Voltage | Wavelength | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Profile | Emitter/Detector Type | Optical Power Output-Nom | Connection Type | Communication Standard | Features | Spectral Bandwidth | Supply Current | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Temperature | Spectral Width | Diameter | Length | Width | Thickness | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR1531Z AVAGO | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-815RN1Z Foxconn | In Stock | - | - | - | - | - | - | Nylon | Straight | CE, CSA, UL | AFBR-815 | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | AL28/PF075/A/BL | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-1404Z Avago Technologies | In Stock | - | Datasheet | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | - | - | - | - | - | - | socket | 1x1 | 2.54mm | THT | - | - | AVAGO TECHNOLOGIES INC | female | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | DIP | DIP | Active | - | - | - | Yes | - | straight | - | 5.25 V | 4.75 V | 5 V | - | - | pin strips | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | 8517.62.00.50 | - | - | compliant | - | 12.7 mm | 12.7 mm | - | - | - | - | - | 160 Mbps | - | - | - | - | - | - | 62.5/125, MMF | TRANSMITTER | AMPLIFIER | 820 nm | beryllium copper | LED | 0.063 mW | SMA CONNECTOR | - | - | - | - | DIGITAL | 865 nm | 792 nm | - | - | - | - | - | - | 10.2 mm | - | ||
![]() HFBR-1404Z Foxconn | In Stock | - | Datasheet | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | - | - | - | - | - | - | socket | 1x21 | 2.54mm | THT | - | - | HON HAI PRECISION INDUSTRY CO LTD | female | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | DIP | DIP | Active | - | - | - | Yes | - | straight | - | 5.25 V | 4.75 V | 5 V | - | - | pin strips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | - | compliant | - | 12.7 mm | 12.7 mm | - | - | - | - | - | 160 Mbps | - | - | - | - | - | - | 62.5/125, MMF | TRANSMITTER | AMPLIFIER | 820 nm | beryllium copper | LED | 0.063 mW | SMA CONNECTOR | - | - | - | - | DIGITAL | 865 nm | 792 nm | - | - | - | - | - | - | 10.2 mm | - | ||
![]() HFBR-1522ETZ Foxconn | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | socket | 2x15 | 1.27mm | THT | - | - | HON HAI PRECISION INDUSTRY CO LTD | female | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | 1.27mm | straight | - | 5.25 V | 4.75 V | 5 V | - | - | pin strips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | POF | TRANSMITTER | - | 660 nm | bronze | LED | 0.15 mW | - | - | - | - | - | DIGITAL | - | - | - | - | - | - | - | - | - | - | ||
![]() 050-307-9072220 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TOTX194 Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | No | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 15.5 mm | 13 mm | - | - | - | - | - | 10 Mbps | - | - | - | - | - | - | - | TRANSMITTER | - | 800 nm | - | LED | 0.019 mW | - | - | - | - | - | DIGITAL | - | - | - | - | - | - | - | - | 8.5 mm | - | ||
![]() TOTX147L Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TOTX147PL(F,T) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | 3.6 V | 2.7 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 13.5 mm | 9.7 mm | - | - | - | - | - | 15 Mbps | - | - | - | - | - | - | 980/1000, POF | TRANSMITTER | - | 650 nm | - | LED | 0.015 mW | EIAJ CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | - | ||
![]() OPF692-2 BI Technologies | In Stock | - | - | Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 100 pF | 7.98 mm | - | - | - | - | 2.1 V | - | - | - | 100 mA | - | 100 mA | - | 2 V | 1.8 V | 1 V | 850 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | No | ||
![]() PDI-E521 Luna Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-1415TZ Foxconn | In Stock | - | Datasheet | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | - | compliant | - | 12.7 mm | 12.7 mm | - | - | - | - | - | 160 Mbps | - | - | - | - | - | - | 62.5/125, MMF | TRANSMITTER | AMPLIFIER | 820 nm | - | LED | 0.089 mW | ST CONNECTOR | - | - | - | - | DIGITAL | 865 nm | 792 nm | - | - | - | - | - | - | 10.2 mm | - | ||
![]() AFBR-1644Z Foxconn | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | black | - | - | - | - | - | M8 | - | HON HAI PRECISION INDUSTRY CO LTD | - | adjustable | 36mm | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | 50mm | - | lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V, PCS FIBER TYPE AND OUPUT OPTICAL POWER IS -13 DBM | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | 658 nm | - | LED | 0.63 mW | - | RS-232, RS-485 | - | - | - | DIGITAL | 685 nm | 630 nm | - | - | - | - | - | - | - | - | ||
![]() AFBR-1629Z Foxconn | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | no | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | 1 | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | white | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V, PCS FIBER TYPE AND OUPUT OPTICAL POWER IS -13 DBM | - | - | - | compliant | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | 658 nm | - | LED | 0.63 mW | - | RS-232, RS-485 | - | - | - | DIGITAL | 685 nm | 630 nm | - | - | - | - | - | - | - | - | ||
![]() HFBR-1527ETZ Foxconn | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | - | - | LED | 0.15 mW | - | - | - | - | - | DIGITAL | - | - | - | - | - | - | - | - | - | - | ||
![]() HFBR-1415Z Foxconn | In Stock | - | Datasheet | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | - | PA66 | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | DIP | DIP | Active | - | - | - | Yes | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | -40...+105 | - | - | - | - | - | - | - | - | - | - | - | black | OTHER FIBER SIZES: 50/125; 62.5/125; 100/140 | - | - | - | compliant | - | 12.7 mm | 12.7 mm | - | - | - | - | - | 160 Mbps | - | - | - | - | - | - | 62.5/125, MMF | TRANSMITTER | AMPLIFIER | 820 nm | - | LED | 0.089 mW | ST CONNECTOR | - | fastening on the edge of the structure - up to 3.0 mm | - | - | DIGITAL | 865 nm | 792 nm | - | - | - | 182.4 mm | 4.8 mm | 1.3 mm | 10.2 mm | - | ||
![]() AFBR-1634Z Foxconn | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | EVA | - | - | - | - | not more than 8 s | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | - | - | of the connections when peeling off (180°C) - not less than 50N/2.5 cm | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | transparent | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V, PCS FIBER TYPE AND OUPUT OPTICAL POWER IS -13 DBM | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | 658 nm | - | LED | 0.63 mW | - | RS-232, RS-485 | viscosity at 150°C - 10000± 3000 mpa x s | - | - | DIGITAL | 685 nm | 630 nm | softening - not less than 95°C | - | 11 mm | 100 mm | - | - | - | - | ||
![]() AFBR-1634Z Avago Technologies | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | Yes | - | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | - | - | - | - | IT ALSO HAS SUPPLY VOLTAGE 4.75 TO 5.25 V, PCS FIBER TYPE AND OUPUT OPTICAL POWER IS -13 DBM | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | 658 nm | - | LED | 0.63 mW | - | RS-232, RS-485 | - | - | - | DIGITAL | 685 nm | 630 nm | - | - | - | - | - | - | - | - | ||
![]() SFH756V Siemens | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | Transferred | - | IP68 | - | - | - | - | - | - | - | 2.1 V | M25 | - | - | - | 4 x 0.08...2.5 mm2 | - | - | - | - | - | - | - | - | - | - | - | - | black | - | - | - | - | unknown | - | 5.5 mm | - | - | 100 ns | 1 | - | - | - | - | 100 ns | - | - | - | - | POF | LED EMITTER | - | 660 nm | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 25 nm | - | - | - | - | 7.8 mm | - | ||
![]() SP000063814 Avago Technologies | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | 24 A | - | 250 V | - | - | 85 °C | -40 °C | - | - | - | Not Recommended | - | IP68 | - | Yes | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | black | - | - | - | - | compliant | - | - | 9 mm | - | - | - | - | - | - | - | - | - | - | - | - | POF | TRANSMITTER | - | 660 nm | - | LED | 0.2 mW | - | - | - | - | - | DIGITAL | - | - | - | - | - | - | - | - | 8.8 mm | - |