- Manufacturer
- Operating Wavelength-Nom
- Fiber Optic Device Type
- Fiber Type
- Emitter/Detector Type
- Transmission Type
- Optical Power Output-Nom
- Part Status
- Data Rate
- Moisture Sensitivity Level (MSL)
- Connector Type
- RoHS Status
- ECCN Code
Attribute column
Categories
Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shape | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Number of Functions | Supply Voltage | Depth | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Data Rate | Test Current | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Input Current | Fiber Type | Reverse Voltage (DC) | Fiber Optic Device Type | Operating Wavelength-Nom | Infrared Range | Emitter/Detector Type | Optical Power Output-Nom | Spectral Bandwidth | Transmission Type | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFBR-1542ETZ Broadcom Limited | 184 |
| - | 16 Weeks | Snap in | - | 6 | - | - | - | - | - | - | - | 2012 | Versatile Link | e3 | - | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | 85°C | -40°C | - | - | 86pF | - | - | - | - | - | 5V | - | - | - | - | 1.67V | - | 60mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 5V | TRANSMITTER | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HFBR-1604Z Broadcom Limited | 263 |
| - | 16 Weeks | Through Hole | - | 8 | - | - | - | - | - | Industrial grade | - | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | SMA | - | 85°C | -40°C | - | - | 30pF | - | 1.9V | - | - | - | 5V | 2.2V | - | - | - | 1.9V | - | 60mA | 2 Mbps | - | - | - | 57ns | - | 40 ns | 5V | - | - | - | - | POF | -18V | TRANSMITTER | 655 nm | - | LED | 0.281mW | 20nm | DIGITAL | 10.2mm | 27.2mm | 12.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() OPF372D TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-18 | - | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | - | 2V | - | 1V | - | 100mA | - | - | - | - | - | - | - | - | - | 35nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HFBR-1412PTZ Broadcom Limited | 399 |
| - | 16 Weeks | Through Hole | - | 8 | - | - | - | - | -40°C | Industrial grade | - | 2013 | HFBR-14xxZ | - | - | Active | 1 (Unlimited) | - | ST | - | - | - | - | - | 55pF | - | 5V | - | 12.7mm | 12.7 mm | 5.25V | - | - | - | - | 1.7V | - | 100mA | - | - | - | - | 6.5ns | - | - | - | - | 60mA | - | - | 50/125, 62.5/125, 100/140, MMF, PCS | 3.8V | TRANSMITTER | 820 nm | - | LED | - | - | DIGITAL | - | - | - | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TOTX1350(F) Toshiba Semiconductor and Storage | 100 | - | Datasheet | 12 Weeks | Through Hole | - | 5 | - | - | - | - | -40°C | Industrial grade | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | TOSLINK | - | - | - | - | - | - | - | 5V | - | - | - | 5V | - | - | - | - | 1.8V | - | - | 10 Mbps | - | - | - | - | - | - | - | - | 30mA | - | - | 980/1000, POF | - | TRANSMITTER | 650 nm | - | LED | 0.398mW | - | DIGITAL | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PLT132 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | - | 3 | ROUND | - | - | - | - | - | Bulk | 2012 | PLT | - | yes | Active | 2 (1 Year) | - | Connector-less | NOT SPECIFIED | 70°C | -20°C | GENERAL PURPOSE | TTL COMPATIBLE | - | 1 | - | - | - | - | 5V | - | - | SINGLE | - | - | LOGIC OUTPUT PHOTO IC | - | - | - | - | 1.2mm | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AFBR-1541CZ Broadcom Limited | 11040 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | Active | 3 (168 Hours) | - | Versatile Link | Tin (Sn) | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | 2.3V Max | - | - | - | - | 20V | - | - | - | - | - | - | 30mA | - | - | - | - | TRANSMITTER | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 20400001112 HARTING | In Stock | - | - | 4 Weeks | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPF320A TT Electronics/Optek Technology | 36 |
| Datasheet | 62 Weeks | - | TO-46 | 3 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | 1V | - | - | 2V | - | 1V | - | 100mA | - | - | - | - | - | - | - | - | - | 35nm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFBR-1555ARZ Broadcom Limited | 63 | - | - | 16 Weeks | - | - | - | - | AFBR-1555ARZ | - | - | - | Industrial grade | - | - | - | e3 | - | Active | 3 (168 Hours) | - | SMA | Tin (Sn) | 85°C | -40°C | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | 2.3V Max | - | 30mA | - | - | - | - | 16ns | - | 16 ns | - | 3V | - | - | - | - | - | TRANSMITTER | - | - | - | - | 20nm | - | 9.96mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP000063871 Broadcom Limited | 680 | - | - | 16 Weeks | Through Hole | - | 2 | - | - | - | - | - | - | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | Connector-less | - | 80°C | -40°C | - | - | 30pF | - | - | - | 5.3mm | - | 2V | - | - | - | - | 2.1V | - | 50mA | 100 Mbps | - | - | - | 14ns | - | 16 ns | 3V | - | - | - | - | 980/1000, POF | 3V | TRANSMITTER | 650 nm | - | LED | 0.2398mW | 25nm | DIGITAL | 8.6mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20400023912 HARTING | 2782 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IF-E91D Industrial Fiberoptics | 16529 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | yes | Active | 1 (Unlimited) | - | Connector-less | - | - | - | - | - | 120pF | - | - | - | - | - | - | - | - | - | 60mW | 2.05V | OPTOELECTRONIC DEVICE | - | - | - | - | - | 7ns | - | - | 3V | - | 60mA | - | - | - | - | - | - | - | - | - | 30nm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HFBR-1505CFZ Broadcom Limited | 36 |
| - | 16 Weeks | Stud | Metal | 6 | - | - | - | 85°C | -40°C | - | - | 2009 | - | e3 | - | Active | 3 (168 Hours) | EAR99 | SMA | Tin (Sn) | - | - | - | IT HAS A DATA RATE OF 2 MBD | 60pF | - | 5V | - | - | - | - | 5.25V | 4.75V | - | - | 2.1V | - | 60mA | - | - | - | - | - | - | - | 3V | - | - | - | - | POF, HCS | 3V | TRANSMITTER | 650 nm | - | - | 0.489mW | 21nm | DIGITAL | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() OPF397A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | - | TO-18 | - | - | - | - | - | - | - | - | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | ST | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 2V | - | - | - | - | 1V | - | - | 2V | - | 1V | - | 100mA | - | - | - | - | - | - | - | - | - | 35nm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPF345A TT Electronics/Optek Technology | 170 |
| Datasheet | 62 Weeks | Through Hole | TO-46 | 3 | - | - | 1 | - | - | - | - | 1997 | - | - | - | Active | 1 (Unlimited) | - | Connector | - | 125°C | -40°C | - | - | - | - | - | 5.59mm | - | - | 1.8V | - | - | - | - | 2V | - | 100mA | - | 100mA | 1V | - | - | 2V | - | 1V | 1V | 100mA | - | - | - | - | - | - | - | - | - | 35nm | - | - | 5.59mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HFX6015-200 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | 6 | - | - | 1 | - | - | - | - | 1998 | - | - | - | Obsolete | 1 (Unlimited) | - | SMA | - | 85°C | -30°C | - | - | - | - | - | 12.5mm | - | - | 2V | - | - | - | 140W | 1.9V | - | 70mA | - | 30mA | 5V | - | - | 2.5V | - | - | 4V | 40mA | 1 | - | - | 4V | - | - | - | - | - | 20nm | - | - | 12.5mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HFBR-1526 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | 6 | - | - | - | - | - | - | - | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 5V | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | - | - | 80ns | - | 40 ns | - | - | - | - | - | POF | - | TRANSMITTER | 660 nm | - | LED | 0.15mW | - | DIGITAL | 7.6mm | 18.8mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() HFBR-1533 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | - | 6 | - | - | - | - | - | - | - | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Versatile Link | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DATA RATE GIVEN 40 KBD | 86pF | - | - | - | - | 10.2 mm | 5V | 2V | - | - | - | 1.67V | - | - | 4 Mbps | - | - | - | 80ns | - | 40 ns | 5V | - | 60mA | - | 1A | POF | - | TRANSMITTER | 660 nm | - | - | 0.0623mW | - | DIGITAL | 18.8mm | 18.3mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() 20400163821 HARTING | 859 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |