- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Lead Free Status / RoHS Status
- Certificates
- Type of display
- Interface
- Kind of display
- Screen size
- Touchpad
- Display resolution
Attribute column
Categories
Fiber Optics - Transmitters - Drive Circuitry Integrated
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Supply Voltage | Body Length or Diameter | Body Breadth | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Connection Type | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBT-10M3G-25-15-M14-WP L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K4P5G-25-15-M14-1590 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-DWDM-10M2G-25-15-M14-J35 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-10M4P5G-25-15-M14-FA L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP1FAV51TKSF Sharp Microelectronics | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP1FAV55TKSF Sharp Microelectronics | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCM-T2R210M20G302027M1505-E4-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-100M13G-28-25-M14-E1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-6G13G-38-15-M24-E1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLT-5K2P5G-20-20-M14 L3 Narda-MITEQ | In Stock | - | - | NO | PANEL MOUNT | 70°C | -20°C | Active | - | - | 12V | 26.467mm | - | 9/125, SMF | TRANSMITTER | AMPLIFIER, ISOLATOR | 1550 nm | LASER DIODE | FC/APC CONNECTOR | DIGITAL | 1560 nm | 1540 nm | 13.97mm | ||
![]() SCM-T1R210M20G30202MM1505-E4-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-100M18G-1310 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRT-4G12G-C-1310-EA L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K3G-25-15-M141310-MCN L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-10001 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBT-50K4P5G-25-15-M14-E1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCMT-100M13G-28-25-M14 L3 Narda-MITEQ | In Stock | - | - | NO | PANEL MOUNT | 50°C | -20°C | Active | - | IT ALSO OPERATES 12V | 4V | 29.72mm | 17.53 mm | 9/125, SMF | TRANSMITTER | AMPLIFIER, ISOLATOR | 1550 nm | LASER DIODE | FC/APC CONNECTOR | DIGITAL | 1560 nm | 1530 nm | 11.94mm | ||
![]() 015127 Excelitas Technologies | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015105 Excelitas Technologies | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015113 Excelitas Technologies | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |