- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Width
- Height
- Type
- RoHS
- Mounting Type
- Operating Temperature
- Length
- Manufacturer
Attribute column
Categories
Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Package Quantity | Conductor category | Conductor surface | Degree of protection (IP) | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Manufacturer | Material housing | Mfr | Model | Nominal cross section conductor | Nominal voltage | Package | Product Status | Protection class | RoHS | Suitable for wall mounting | Surface protection | Voltage type | With light source | Operating Temperature | Series | Size / Dimension | Max Operating Temperature | Min Operating Temperature | Supply Voltage | Output Voltage | Note | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | High Level Output Current | Low Level Output Current | Input Current | Adjustability | Form Factor | Features | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 188756 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | 220V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1PAK:WW-6XUQ-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Box | Active | - | - | - | - | - | - | - | LIGHTING-BALLASTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 | - | - | - | - | ||
![]() KTEB-KTEB-142T-1-TP-SC interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-1109 interlight | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | Aluminium | Interlight | - | - | 220 - 240 | Retail Package | Active | II | - | No | Powder coating | AC | Yes | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotating and swivelling | - | - | - | - | 135 | 80 | - | ||
![]() B & L NU6-1128PSX/E interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554-L-TC-P interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EESB-424-13L interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS17E90T interlight | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Interlight | Other | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUV 55W HO BALLAST interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXA-0547 TDK Lambda | In Stock | - | - | Chassis Mount, Screw | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 70 °C | -20 °C | - | 2.1 kV | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | 11.938 mm | 180.086 mm | 37.338 mm | Lead Free | ||
![]() RSU213T5120/A interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPH463T5VH/4 BALLAST interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B228PUNV-COG1C interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC7S14L6X_Q Fairchild | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 1 | 6 V | 2 V | 17 ns | -2.6 mA | 2.6 mA | - | - | - | - | - | - | - | - | - | ||
![]() ICN2S24T35I interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS6-RSS496AT-120-277V interlight | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | Interlight | - | 0.75 | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BALLAST-V90Y6517TK interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | Yes | - | - | - | - | -40...+85°C | CF6A | - | - | - | - | - | n/a | PATA | - | - | - | - | - | - | - | - | CF | Non-Removable, DMA | - | - | - | - | - | ||
![]() WW-7RGL-7-QT2X54/277PHO-DIM interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69-ELBP-4 NTE ELECT | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1060E-R interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | Active | - | Yes | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |