- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Voltage, Rating
- Lens Size
- Lead Style
- Type
- Color
- Manufacturer
- RoHS
- Product Category
Attribute column
Categories
Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Material - Insulation | Terminal Screw Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Pitch - Mating | Base Part Number | Number of Contacts | Contact Finish - Post | Contact Resistance | Wire Gauge | Row Spacing | Note | Number of Circuits | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Operating Temperature - Junction | Contact Termination | Terminal Block Type | Bottom Termination | Barrier Type | Lens Size | Top Termination | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Terminal Screw Finish | Capacitance @ Vr, F | Termination Post Length | Pitch - Post | Number of Wire Entries | Reverse Recovery Time (trr) | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6PAK:WW-13SE-5 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 120V | - | Bulk | HPI | Obsolete | - | Receptacle | Incandescent | 9 | Ivory | 1 | - | -- | Female Socket | 0.098 (2.50mm) | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | Medium Screw | - | Crimp | - | - | - | BR-30 / Base: E26 | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() 10PAK:WW-VCV2-3-222 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | Bulk | HPI | Obsolete | - | Receptacle | - | 8 | Ivory | 1 | - | -- | Female Socket | 0.098 (2.50mm) | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() RONDO YEAR 2008 FRONT TURN SIGNAL interlight | In Stock | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | -- | Beryllium Copper | Beryllium Copper | Gold | Interlight | Retail Package | Active | - | - | -65°C ~ 125°C | Bulk | PLS | Active | Solder | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | - | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | Closed Frame | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
![]() 10PAK:WW-7KSQ-6-75A interlight | In Stock | - | - | Through Hole | - | - | - | Polyamide (PA), Nylon | Steel | - | - | - | - | Interlight | Retail Package | Active | - | 150V | 105°C | Bulk | #4, Buchanan | Obsolete | - | - | - | - | Black | 1 | - | - | - | 0.325 (8.26mm) | 20A | - | - | - | - | - | 12-22 AWG | - | - | 21 | - | - | - | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | Zinc | - | - | - | 21 | - | -- | - | - | UL94 V-0 | ||
![]() 100A19/TR 130V interlight | In Stock | - | - | Chassis, Panel | - | - | - | Polyamide (PA), Nylon | Steel | - | - | - | - | Interlight | Retail Package | Active | - | 600V | -60°C ~ 105°C | Bulk | SSB7, Buchanan | Obsolete | - | - | - | - | Black | 1 | - | - | - | 0.438 (11.12mm) | 20A | - | - | - | - | - | 12-22 AWG | - | - | 10 | - | - | - | - | - | - | - | Barrier Block | Solder Turret | 2 Wall (Dual) | - | Screws | - | - | Zinc, Clear Chromate | - | - | - | 10 | - | Flange | - | - | UL94 V-0 | ||
![]() 10PAK:WW-EYCG-6-245 interlight | In Stock | - | - | Chassis, Panel | - | - | - | Thermoplastic | -- | - | - | - | - | Interlight | Retail Package | Active | - | 300V | 0°C ~ 95°C | Bulk | 15104 | Active | - | - | - | - | Black | 1 | - | - | - | 0.375 (9.53mm) | 10A | - | - | - | - | - | 12-22 AWG | - | - | 14 | - | - | - | - | - | - | - | Barrier Block | Card Edge | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | -- | - | - | - | 14 | - | Flange | - | - | UL94 V-0 | ||
![]() QUEST YEAR 2012 MAP LIGHT interlight | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | Tape & Box (TB) | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 1N3957 | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1µA @ 1000V | 1V @ 1A | - | -65°C ~ 175°C | - | - | - | - | - | - | 1000V | 1A | - | 8pF @ 4V, 1MHz | - | - | - | 2µs | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-EV01-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | Incandescent | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | - | - | - | - | - | A-19 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-623U-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXIMA YEAR 2006 HIGH MOUNT STOP LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBR600RR 750 CC YEAR 2003 BRAKE LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XKR YEAR 2004 FRONT TURN SIGNAL interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-D4ZA-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | Incandescent | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Candelabra Screw | - | - | - | - | - | C-7 / Base: E12 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25G16/M/W 125-130V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TERRAZA YEAR 2005 REAR TURN SIGNAL interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JIMMY YEAR 2003 HEADLIGHTS HIGH BEAM interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-ATUR-1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | Non-Compliant | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | - | - | - | - | - | A-19 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-R18Q-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Box | Active | - | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | - | - | - | - | - | A-21 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - |