- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Voltage, Rating
- Type
- Lead Style
- Lens Size
- Color
- RoHS
- Manufacturer
- Brand
Attribute column
Categories
Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Impedance (Max) (Zzt) | Mfr | Package | Primary Material | Product Status | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Failure Rate | Lead Spacing | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Accessory Type | Core Processor | Power - Max | Cable Opening | Reset | Voltage - Threshold | Number of Voltages Monitored | Operating Temperature - Junction | Reset Timeout | Lens Size | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Voltage - Zener (Nom) (Vz) | Capacitance @ Vr, F | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | Fiber Type | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Copper Type | Copper Ports | Security Features | Fiber Ports | Display & Interface Controllers | SATA | Distance | MTU | Features | SFP/XFP Ports | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLR YEAR 2004 MAP LIGHT interlight | In Stock | - | - | Surface Mount | 400-LFBGA | - | - | 400-LFBGA (17x17) | - | - | - | - | - | - | - | Freescale Semiconductor | Tray | - | Obsolete | - | - | - | -20°C ~ 70°C (TA) | i.MX25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | - | - | 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 10/100Mbps (1) | 1 Core, 32-Bit | No | - | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | - | - | Keypad, LCD, Touchscreen | - | - | - | - | - | - | - | - | - | - | ||
![]() ENVOY YEAR 2011 BACK UP LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tempo Communications | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-4B1Z-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | Bulk | - | Obsolete | - | - | 120V | - | - | - | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Medium Screw | - | - | - | - | - | - | - | - | - | R-20 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B9 TRIBECA YEAR 2008 LICENSE PLATE LIGHT interlight | In Stock | - | - | - | Axial | - | - | Axial | - | - | RN60 | - | - | - | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 1.95 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | ||
![]() AVALON V6 3.0L 390CCA YEAR 2003 interlight | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Strip | - | Active | - | - | - | -55°C ~ 175°C | RNC90Z | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.005% | 2 | - | ±2ppm/°C | - | - | 2.15 kOhms | - | Metal Foil | - | - | 0.6W | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | 0.336 (8.53mm) | - | - | - | - | ||
![]() MAXIMA YEAR 2011 DAYTIME RUNNING LIGHT interlight | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | - | - | - | 1.5 Ohms | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/117 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 114 V | - | 1.3 V @ 200 mA | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XKR YEAR 2012 PARKING LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6PAK:WW-L657-1 interlight | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | 500V | - | 120V | -55°C ~ 150°C | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | - | X7R | - | Incandescent | - | - | - | Red | Automotive | - | 0.012 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R-20 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() 2PAK:WW-0BQ4-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | Bulk | - | Obsolete | - | - | 120V | - | - | - | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | European Screw | - | - | - | - | - | - | - | - | - | B-10 / Base: E14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-4EXW-1 interlight | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Bulk | - | Obsolete | 500V | - | 120V | -30°C ~ 125°C | D | 0.197 Dia (5.00mm) | ±10% | - | - | Y5P (B) | - | Incandescent | - | - | - | Clear | General Purpose | - | 470 pF | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | A-15 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | ||
![]() COROLLA YEAR 2007 TRUNK LIGHT interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | Thermoplastic | - | D38999/26KG | Gold | Copper Alloy | - | - | Corsair | Bag | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 11 | - | - | Aviation, Marine, Military | - | - | Threaded | 23A | C | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 21-11 | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 4PAK:WW-7G31-9 interlight | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | Bulk | - | Not For New Designs | - | 12 ~ 48VDC | 130V | -45°C ~ 85°C | IE-MiniFiberLinX-II | - | - | - | - | - | RJ45, ST | Managed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | Intermediate Screw | - | - | - | - | - | - | - | - | - | S-11 / Base: E17 | - | - | - | - | - | - | - | - | 100BASE-FX (Singlemode) | - | - | - | - | 10/100 | 1 | - | 1 | - | - | 80km | 1916 | SNMP Manageable | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | D38999/20FE | Gold | Copper Alloy | - | - | TE Connectivity Deutsch Connectors | Bulk | Metal | Discontinued at Digi-Key | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, DTS | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 23 | - | Silver | Military | - | - | Threaded | 7.5A, 13A | D | Shielded | Environment Resistant | - | Nickel | 17-99 | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Self Locking | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() WAVE 4500 HT-HS interlight | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | MAX16083 | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Obsolete | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.059V | 1 | - | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CX-7 YEAR 2009 DOME LIGHT interlight | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | SG73S2 | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | SG73S | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 57.6 kOhms | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() FIVE HUNDRED YEAR 2005 FRONT TURN SIGNAL interlight | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Obsolete | 200V | - | - | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() WW-5LR2-0-300PAR56/NSP interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Thermoplastic | - | DTS26W9 | Gold | Copper Alloy | - | - | TE Connectivity Deutsch Connectors | Bulk | Metal | Discontinued at Digi-Key | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, DTS | - | - | - | Crimp | - | Plug, Male Pins | - | - | 3 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | 7.5A | E | Shielded | Environment Sealed | - | Olive Drab Cadmium | 9-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 4PAK:WW-7FGF-4 interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | MS3471W22 | Gold | Copper Alloy | - | - | Conesys | Box | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-26482 Series II | - | - | - | Crimp | - | Receptacle, Female Sockets | Incandescent | - | 21 (Power) | - | Olive Drab | Aviation, Industrial, Military | - | - | Bayonet Lock | - | Z | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 22-21 | - | - | - | - | - | - | - | - | Medium Screw | - | - | - | - | - | - | - | - | - | A-19 / Base: E26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() SENTRA YEAR 2004 DOME LIGHT interlight | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | 100V | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | X7R | - | - | - | - | - | - | Automotive | - | 0.015 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() WW-1D7C-1-24RC interlight | In Stock | - | - | Through Hole | DO-201AD, Axial | - | - | DO-201AD | - | - | - | - | - | - | - | Semtech Corporation | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | - | 525 mV @ 3 A | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | - | 40 V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |