- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Voltage, Rating
- Lens Size
- Lead Style
- Type
- Color
- Operating Temperature
- Manufacturer
- Mounting Type
Attribute column
Categories
Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Angle | Approvals | Cable Style | Feedback | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Termination | Type | Composition | Color | Current Rating | Output Voltage | Output Type | Lead Style | Lens Size | Temperature Range | Shaft Size | Input Voltage | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4PAK:WW-KUSA-2 interlight | In Stock | - | - | - | - | - | CE | - | - | - | Dynapar | HS35R1024H346 | - | Interlight | - | - | Hollowshaft | - | Box | Active | Yes | Hollow | 130V | -40 to 85 Degrees C | LIGHTING-INCANDESCENT | 7 Pin Connector | Incandescent | - | Clear | - | 5~26 VDC | Differential | Candelabra Screw | G-16.5 / Base: E12 | - | - | 5~26 VDC | Yes | IP67 | Included | ||
![]() 4PAK:WW-ELYU-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | Murrelektronik | 7072-43261-1451000 | - | Interlight | - | - | - | - | Box | Active | - | - | 120V | - | LIGHTING-INCANDESCENT | - | Incandescent | - | Clear | - | - | - | Medium Screw | T-10 / Base: E26 | - | - | - | - | - | - | ||
![]() 9-4X YEAR 2013 FRONT TURN SIGNAL interlight | In Stock | - | - | - | - | - | CE | - | - | - | Dynapar | HS35R1024H351 | - | Interlight | - | - | Hollowshaft | - | Retail Package | Active | Yes | Hollow | - | -40 to 85 Degrees C | * | 7 Pin Connector | - | - | - | - | 5 VDC | Differential | - | - | - | - | 5~26 VDC | Yes | IP67 | - | ||
![]() C-CLASS YEAR 2005 REAR TURN SIGNAL interlight | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-S914-4 interlight | In Stock | - | - | - | - | - | CE | - | - | - | Dynapar | HS35R1024H37701 | - | Interlight | - | - | Hollowshaft | - | Box | Active | Yes | Hollow | 120V | -40 to 85 Degrees C | LIGHTING-INCANDESCENT | 10 Pin Connector | Incandescent | - | - | - | 5~26 VDC | Differential | Medium Screw | A-19 / Base: E26 | - | - | 5~26 VDC | Yes | IP67 | Included | ||
![]() X6 L6 3.0L 850CCA LICENSE PLATE YEAR2010 interlight | In Stock | - | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | MSC-D-1.6-M7(24VDC) | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC430 YEAR 2005 HEADLIGHTS HIGH BEAM interlight | In Stock | - | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | DILEEM-10(24V60HZ) | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J 130V 500W 118MM interlight | In Stock | - | - | Steel | - | Straight | - | Round | - | Multi-Hole Cord Connectors | Thomas & Betts | 2531-2 | 6.86 mm | Interlight | 6.35 mm | - | - | - | Retail Package | Active | No | - | - | - | - | - | Xenon | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Hubbell | S1R10CSP2X | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-4WAT-2 interlight | In Stock | - | - | - | Aluminum | - | - | - | - | - | Grace Technologies | P-Q36-K3RD3 | - | Interlight | - | - | - | (2) 125V Receptacles | Box | Active | - | - | 120V | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | - | Candelabra Screw | B-10 / Base: E12 | - | - | - | - | IP65 | - | ||
![]() 40A19/CL 240V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WX-J8ZR-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Box | Active | - | - | 120V | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | - | Bayonet - Double Contact | T-7 / Base: BA15D | - | - | - | - | - | - | ||
![]() 2PAK:WW-7J8D-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | IDEC | RY2S-L-AC240 | - | Interlight | - | - | - | - | Box | Active | - | - | 120V | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | - | Medium Screw | A-21 / Base: E26 | - | - | - | - | - | - | ||
![]() RDX YEAR 2007 LICENSE PLATE LIGHT interlight | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG63N2500D5YM | - | Interlight | - | Panel | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | 2,500 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 4PAK:WW-FLE7-4 interlight | In Stock | - | - | - | - | - | CE, UL | - | None | - | Honeywell | M9194D1003/U | - | Interlight | - | Foot Mounted - Dual Ended Shaft | - | - | Box | Active | - | - | 120V | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | - | Medium Screw | A-19 / Base: E26 | -40-150 °F | Square 3/8 | - | - | - | - | ||
![]() CR-V YEAR 2013 DAYTIME RUNNING LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-R5TB-1-9008 interlight | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG63N2500E2RM | - | Interlight | - | Panel | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | 2,500 A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-A852-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | - | Interlight | - | - | - | - | Box | Active | - | - | 120V | - | LIGHTING-INCANDESCENT | - | Incandescent | - | - | - | - | - | Medium Screw | A-21 / Base: E26 | - | - | - | - | - | - |