- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Voltage, Rating
- Type
- Lead Style
- Lens Size
- Color
- RoHS
- Manufacturer
- Brand
Attribute column
Categories
Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | Voltage Rated | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Current Rating (Amps) | Voltage - Supply | Frequency | Output Type | Failure Rate | Lead Spacing | Interface | Number of Circuits | Lead Style | Voltage - Supply (Vcc/Vdd) | Input Type | Control Features | Topology | Frequency - Switching | Current - Output High, Low | Lens Size | Logic Type | Bandwidth | Filter Type | Capacitance @ Frequency | Number of Bits per Element | Display Type | Internal Switch(s) | Wavelength | Fault Protection | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Insertion Loss | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Duty Cycle | Viewing Area | Output Isolation | Display Mode | Backlight | Touchscreen | Voltage - Breakdown | Voltage - Start Up | Dot Pixels | Background Color | Diagonal Screen Size | Graphics Color | Dot Size | Dot Pitch | Controller Type | Ripple | Features | Height Seated (Max) | Thickness (Max) | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10PAK:WW-ZKW9-2 interlight | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | KA3843 | Fairchild Semiconductor | - | Tube | Obsolete | - | - | 12.8V | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet | 12V ~ 25V | - | - | - | Up to 500kHz | - | S-8 / Base: BAY15D | - | - | - | - | - | - | No | - | Current Limiting | - | - | - | - | - | - | - | - | 96% | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PURSUIT YEAR 2005 MAP LIGHT interlight | In Stock | - | - | - | - | - | - | Quarton Inc. | - | Bag | Obsolete | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | 10mW | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 532nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-RGEC-2-7400R interlight | In Stock | - | - | - | - | - | NHD-10 | Newhaven Display Intl | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel, 24-Bit (RGB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT - Color | - | - | - | - | - | - | - | - | - | - | - | - | 224.44mm W x 127.00mm H | - | Transmissive | LED - White | Capacitive | - | - | 1024 x 600 | - | 10.1 (256.54mm) | Red, Green, Blue (RGB) | - | - | HX8282 | - | - | - | - | - | - | ||
![]() 10PAK:WW-1U3H-1-2233 interlight | In Stock | - | - | - | - | - | - | Vishay Sfernice | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1500 V8 4.7L 730CCA YEAR 2012 PARKING interlight | In Stock | - | - | Chassis Mount | Module, SMA Connectors | - | - | Anatech Electronics Inc. | - | Box | Active | - | - | - | - | - | 5.512 L x 3.150 W (140.00mm x 80.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | 913MHz Center | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | Band Pass | - | - | - | - | - | - | - | - | - | 1.6dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dB | - | - | - | 2.094 (53.20mm) | - | ||
![]() 4PAK:WW-0QZR-0 interlight | In Stock | - | - | Through Hole | Disc 5mm | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | 120V | -40°C ~ 85°C (TA) | RV | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Candelabra Screw | - | - | - | - | - | - | C-7 / Base: E12 | - | - | - | 55 pF @ 1 kHz | - | - | - | - | - | 517 V | 15J | 423 V | - | 470 V | 300 V | 385 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-1023-1 interlight | In Stock | - | - | - | Axial | Axial | ERC55 | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | 250V | -65°C ~ 175°C | ERC | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 2 | ±25ppm/°C | Incandescent | 3.44 kOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | Intermediate Screw | - | - | - | - | - | - | S-6 / Base: E17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() C-CLASS YEAR 2014 HEADLIGHTS LOW/DUAL interlight | In Stock | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CIVIC L4 1.7L 410CCA COUPE YEAR2002 interlight | In Stock | - | - | - | - | - | 0134-201 | TE Connectivity Deutsch Connectors | - | Box | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-VBRK-3 interlight | In Stock | - | - | - | - | - | 093071 | Molex | - | Bulk | Active | - | - | 130V | - | * | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intermediate Screw | - | - | - | - | - | - | T-6.5 / Base: E17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVALON V6 3.0L 585CCA YEAR 2002 interlight | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | VJ0603 | Vishay Vitramon | - | Tape & Reel (TR) | Active | 100V | - | - | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 0.037 (0.94mm) | - | - | ||
![]() 75PAR/FL/OP 12V interlight | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | Vishay Sfernice | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | P | 0.075 L x 0.050 W (1.91mm x 1.27mm) | ±1% | 2 | ±50ppm/°C | - | 100 Ohms | Thin Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | 0.025 (0.63mm) | - | - | - | ||
![]() WW-2WT3-4-4545 interlight | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | 630V | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | C0G, NP0 | - | - | - | - | Automotive | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
![]() 45PAR38120V /IRC/WFL40 interlight | In Stock | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10PAK:WW-V6X4-6 interlight | In Stock | - | - | - | - | - | 034566 | Molex | - | Bulk | Active | - | - | 12.8V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | - | - | - | - | - | - | B-6 / Base: BA15S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 073415 | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | 100V | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | C0G, NP0 | - | - | - | - | Automotive | - | 1200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
![]() ACCORD L4 2.0L 500CCA HYBRID YEAR2016 interlight | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 74F125 | Fairchild Semiconductor | 4 | Tube | Obsolete | - | - | - | 0°C ~ 70°C (TA) | 74F | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | 3-State | - | - | - | - | - | - | - | - | - | - | 15mA, 64mA | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60T10/H 120V interlight | In Stock | - | - | - | - | - | 034566 | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBR500R 750 CC YEAR 2014 PARKING LIGHT interlight | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | National Semiconductor | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Monitors | - | - | - | 3V ~ 3.6V | - | - | - | - | 1-Wire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |