- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Voltage, Rating
- Lens Size
- Lead Style
- Type
- Color
- Operating Temperature
- Mounting Type
- RoHS
Attribute column
Categories
Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Surface Mount Land Size | Cable Types | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Number of I/Os | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Applications | Gender | Capacitance | Voltage - Supply | Ingress Protection | Style | Base Part Number | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Lead Style | Number of Bits | Lens Size | Utilized IC / Part | Supplied Contents | Data Interface | Size | Thread Size | Number of Logic Elements/Cells | 1st Connector | 2nd Connector | Total RAM Bits | Sampling Rate (Per Second) | Number of LABs/CLBs | Number of A/D Converters | Lock Location | Housing Finish | Input Range | Power (Typ) @ Conditions | Features | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6PAK:WW-2YCX-0 interlight | In Stock | - | - | Surface Mount | 324-LFBGA | 324-UBGA (15x15) | - | - | - | - | -- | - | Interlight | 144 | Box | Active | - | 120V | 0°C ~ 85°C (TJ) | - | Cyclone® V GX | - | - | Active | -- | - | Incandescent | - | - | - | - | 1.07 V ~ 1.13 V | - | - | 5CGXFC3 | - | - | - | - | - | Medium Screw | - | BR-30 / Base: E26 | - | - | - | - | - | 31500 | - | - | 1381376 | - | 11900 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4RUNNER YEAR 2010 MAP LIGHT interlight | In Stock | - | - | - | - | - | - | - | Belden 1505A | 3GHz | - | - | Interlight | - | Retail Package | Active | - | - | -- | - | -- | - | - | Active | - | - | - | -- | - | Male to Male | - | - | - | HD-BNC to HD-BNC | - | - | - | - | - | 75 Ohms | - | - | - | - | - | - | - | - | - | HD-BNC Male Plug | HD-BNC Male Plug | - | - | - | - | - | - | - | - | Shielded | - | 196.9 (5.0m) 16.4 | RoHS Compliant | - | ||
![]() 6S14/IF interlight | In Stock | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | - | Interlight | - | Retail Package | Active | - | - | -40°C ~ 100°C | Bulk | heavy/mate®, C146 E | 4.724 L x 1.693 W x 2.441 H (120.00mm x 43.00mm x 62.00mm) | - | Active | -- | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | -- | - | - | - | - | - | - | - | - | - | - | E24 | PG29 | - | - | - | - | - | - | - | Locking Clip (2) on Hood | -- | - | - | -- | - | - | - | - | ||
![]() QX56 YEAR 2011 REAR TURN SIGNAL interlight | In Stock | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | - | Interlight | - | Retail Package | Active | - | - | -40°C ~ 100°C | Bulk | heavy/mate®, C146 E | 4.724 L x 1.693 W x 2.441 H (120.00mm x 43.00mm x 62.00mm) | - | Active | -- | Hood | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | -- | - | - | - | - | - | - | - | - | - | - | E24 | M32 | - | - | - | - | - | - | - | Locking Clip (1) on Base Bottom | -- | - | - | -- | - | - | - | - | ||
![]() 25PAK:WW-A835-8 interlight | In Stock | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | -- | - | Interlight | - | Box | Active | - | 130V | -40°C ~ 125°C | Bulk | heavy/mate®, C146 E | 3.681 L x 1.693 W x 2.441 H (93.50mm x 43.00mm x 62.00mm) | - | Active | -- | Hood | Incandescent | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | -- | - | - | - | - | Candelabra Screw | - | B-10 / Base: E12 | - | - | - | E16 | M25 | - | - | - | - | - | - | - | Locking Clip (2) on Base Bottom | EMC Coating | - | - | -- | - | - | - | - | ||
![]() HIGHLANDER YEAR 2012 STEP COURTESY LIGHT interlight | In Stock | - | - | - | - | - | - | - | RG-316 | 6GHz | - | - | Interlight | - | Retail Package | Active | - | - | -55°C ~ 165°C | - | -- | - | - | Active | - | - | - | Copper | - | Male to Male | - | - | - | HD-BNC to HD-BNC | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | HD-BNC Male Plug | HD-BNC Male Plug | - | - | - | - | - | - | - | - | -- | - | 3.937 (100.00mm) | RoHS Compliant | - | ||
![]() 4PAK:WW-A87A-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Box | Active | - | 130V | - | - | SoftSpan™ | - | - | Active | - | - | Incandescent | - | - | - | - | - | - | - | LTC2341 | - | - | - | - | - | Candelabra Screw | 16 | B-10 / Base: E12 | LTC2341-16 | Board(s) | CMOS, LVDS, Serial | - | - | - | - | - | - | 666k | - | 1 | - | - | ±4.096 V | 97mW @ 666kSPS | - | - | - | - | - | ||
![]() TUCSON YEAR 2011 STEP COURTESY LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | LTC2353 | - | - | - | - | - | - | 16 | - | LTC2353-16 | Board(s) | -- | - | - | - | - | - | - | 550k | - | 2 | - | - | ±10.24 V | -- | - | - | - | - | - | ||
![]() AZERA YEAR 2009 DOME LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | -- | - | Interlight | - | Retail Package | Active | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150R40/SP 120V interlight | In Stock | - | - | - | - | - | - | - | Hand Formable .141 | 18GHz | -- | - | Interlight | - | Retail Package | Active | - | - | -- | - | -- | - | - | Active | -- | - | - | Gray | - | Male to Male | - | - | - | SMA to SMA | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | SMA Male Plug | SMA Male Plug | - | - | - | - | - | - | - | - | -- | - | 5.000 (127.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | -- | - | Interlight | - | Retail Package | Active | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XE-RLC-10W-12V interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | -- | - | - | Active | - | - | Xenon | - | - | - | - | - | - | - | LTC2217 | - | - | - | - | - | - | 16 | - | LTC2217 | Board(s) | Parallel | - | - | - | - | - | - | 105M | - | 1 | - | - | 2.25 Vpp | 1.45W @ 105MSPS | - | - | - | - | - | ||
![]() 2PAK:WW-726F-8 interlight | In Stock | - | - | Through Hole | Axial, Can | - | - | -- | - | - | -- | 2000 Hrs @ 85°C | Interlight | - | Box | Active | 400V | 145V | -20°C ~ 85°C | Bulk | 500D | 0.630 Dia x 1.752 L (16.00mm x 44.50mm) | ±20% | Active | -- | - | Incandescent | - | General Purpose | - | 15µF | - | - | - | - | - | -- | -- | -- | - | Candelabra Screw | - | T-6 / Base: E12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() WW-2UX9-7-1968 interlight | In Stock | - | - | Through Hole | Axial, Can | - | - | -- | - | - | -- | 2000 Hrs @ 85°C | Interlight | - | Retail Package | Active | 450V | - | -20°C ~ 85°C | Bulk | 500D | 0.630 Dia x 1.752 L (16.00mm x 44.50mm) | ±20% | Active | -- | - | - | - | General Purpose | - | 18µF | - | - | - | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() JOURNEY YEAR 2010 TRUNK LIGHT interlight | In Stock | - | - | Through Hole | Axial, Can | - | - | -- | - | - | -- | 2000 Hrs @ 85°C | Interlight | - | Retail Package | Active | 450V | - | -20°C ~ 85°C | Bulk | 500D | 0.492 Dia x 1.496 L (12.50mm x 38.00mm) | ±20% | Active | -- | - | - | - | General Purpose | - | 10µF | - | - | - | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | ||
![]() QL202IDC4R0 Fairchild Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2PAK:WW-1UEY-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Box | Active | - | 120V | - | - | LIGHTING-INCANDESCENT | - | - | - | - | - | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | - | Candelabra Screw | - | B-10 / Base: E12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-1DGT-8-4416 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASTRA YEAR 2009 DOME LIGHT interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |