- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Diameter | Height | Length | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSL-LX3054YD-12V Lumex Opto/Components Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | 85°C | -40°C | - | Bulk | 2001 | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Yellow | - | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | - | - | - | - | Standard | - | 12V | 60° | SINGLE COLOR LED | 12mA | - | Round with Domed Top | 3mm T-1 | 10 mcd | - | - | Diffused | 585nm | - | - | - | - | 12V | - | - | T-1 | 5V | - | - | 5.25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R50RG2-4-0045 Bivar Inc. | 144 |
| - | 9 Weeks | - | Through Hole | Through Hole | 4-DIP (0.200, 5.08mm) | - | - | - | - | - | - | 520nm Green 628nm Red | Tube | 2011 | Orca R | 7.60mm Lx7.60mm W | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -25°C | Green, Red | - | 8541.40.20.00 | - | - | - | - | - | - | unknown | - | - | - | Common Cathode | - | 3.8V Green 2.6V Red | 45° | DUAL COLOR LED | - | 50mA Green 50mA Red | Round with Domed Top | 4.60mm Dia | 4 cd | 5000mcd Green, 4000mcd Red | Green, Red | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UWB1-NX312 Broadcom Limited | 50220 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | 2 | - | 1 | - | - | 2700K ~ 4000K | Tape & Reel (TR) | 2014 | - | 3.20mm Lx2.80mm W | e4 | - | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | White, Warm | HIGH RELIABILITY | - | 108mW | TAPE AND REEL 7" | 108mW | 1 | 3mm | 2.8mm | - | ASMT-UWB1 | - | - | Standard | 108mW | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 2.3 cd | 2300mcd | White | Diffused | - | Yellow | - | - | 5V | 3.6V | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-C025-P0000 Broadcom Limited | 13659 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | 626nm | Bulk | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | HIGH RELIABILITY | - | - | - | - | 1 | - | - | - | HLMP-C025 | - | - | Standard | - | 1.9V | 25° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | 1 cd | 1000mcd | - | Clear | 635nm | Colorless | 0.05A | - | - | - | - | 1 | - | 5V | - | 5mm | 9.19mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LG T670-K1L2-1-0-10-R18-Z OSRAM Opto Semiconductors Inc. | 12 |
| Datasheet | - | - | - | Surface Mount | 2-PLCC | YES | - | - | - | 100°C | -40°C | 570nm | Tape & Reel (TR) | - | TOPLED® | 3.20mm Lx2.80mm W | - | - | Obsolete | 2 (1 Year) | 2 | - | - | - | - | Green | - | 8541.40.20.00 | - | TR, 7/13 INCH | - | 1 | 3mm | - | - | - | - | - | Standard | - | 2V | 120° | SINGLE COLOR LED | - | 10mA | Round with Flat Top | 2.40mm Dia | 12.55 mcd | 12.55mcd | - | Clear | 565nm | Colorless | 0.03A | - | - | - | 1.8mm | - | - | - | - | - | - | - | 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() SMP2-SUWD Bivar Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | - | - | Obsolete | 4 (72 Hours) | - | - | - | 85°C | -40°C | White | - | - | 80mW | - | - | - | - | - | unknown | - | - | - | Standard | - | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | - | 2.65 cd | 2650mcd | - | Diffused | - | Yellow | - | - | - | - | - | 1 | - | - | - | - | 2mm | - | - | - | - | RoHS Compliant | - | ||
![]() WP424SRDT Kingbright | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial | - | - | CYLINDRICAL | - | - | - | 640nm | Bulk | 2011 | - | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | Red | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | 2.54mm | - | - | - | - | - | Standard | - | 1.85V | 100° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | 3mm T-1 | 100 mcd | 20mcd | - | Diffused | 655nm | - | 0.03A | - | - | - | - | - | T-1 | - | - | - | 6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() C503B-ACN-CYAZA252-030 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | 591nm | Tape & Box (TB) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5.00mm Dia | 7.98 cd | 7980mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | - | - | - | RoHS Compliant | - | ||
![]() C503B-RCS-CXAYCAA1-030 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | 624nm | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | Red | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | Standard | 130mW | 2.1V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5.00mm Dia | 6.19 cd | 6190mcd | - | Clear | - | Colorless | - | - | 5V | - | - | - | - | - | - | - | 12.9mm | 5.8mm | - | - | - | RoHS Compliant | - | ||
![]() 5219266F Dialight | 1400 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial | NO | - | RECTANGULAR | - | 100°C | -55°C | - | Bulk | 2013 | 521 | - | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | - | - | - | - | Standard | - | - | 100 deg | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 7.00mmx2.50mm | 2.5 mcd | 2.5mcd | - | Diffused | - | - | 0.03A | - | - | 3V | 7.7mm | - | - | - | 565 nm | - | - | - | 7.70mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-4740-A0002 Broadcom Limited | 25039 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | 569nm | Tape & Reel (TR) | - | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | CMOS COMPATIBLE | - | - | TAPE AND REEL | 15.4mW | 1 | - | 6.1mm | - | HLMP-4740 | - | - | Standard | 15.4W | 1.9V | 50° | SINGLE COLOR LED | 7mA | 2mA | Round with Domed Top | 5mm T-1 3/4 | 2.3 mcd | - | - | Diffused | 565nm | - | - | - | 5V | - | - | - | - | - | - | 5mm | 9.19mm | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() C503B-ACN-CY0Z0341-030 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | 1 | - | - | 590nm | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 100°C | -40°C | Amber | - | - | - | - | - | 1 | - | 5.8mm | unknown | C503B | - | - | Standard | 130mW | 2.1V | 30° | SINGLE COLOR LED | 50mA | 20mA | Round with Domed Top | 5.00mm Dia | 6 cd | 8930mcd | Orange | Clear | - | Colorless | - | - | 5V | - | - | - | - | - | - | - | 13.3mm | 5.8mm | - | - | - | RoHS Compliant | - | ||
![]() C503B-ACN-CYBZA252-030 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | 591nm | Tape & Box (TB) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5.00mm Dia | 8.3 cd | 8300mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | - | - | - | RoHS Compliant | - | ||
![]() HSMA-A101-S3WJ1 Broadcom Limited | 30242 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | - | 2 | - | 1 | - | - | 590nm | Tape & Reel (TR) | 2010 | - | 3.20mm Lx2.80mm W | - | - | Active | 2A (4 Weeks) | - | - | - | 100°C | -55°C | Amber | - | - | 63mW | - | - | - | - | 2.8mm | - | HSMA-A101 | - | - | Standard | 63mW | 1.9V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | 220 mcd | - | Orange | Clear | 592nm | Colorless | - | 480 lm | 5V | - | - | - | - | - | - | - | 2.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CRGB1314ASE-TR Stanley Electric Co | 1800 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | 85°C | -40°C | 622nm Red 532nm Green 469nm Blue | Tape & Reel (TR) | - | - | 3.00mm Lx2.80mm W | - | - | Active | 4 (72 Hours) | 6 | - | - | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | TR, 7 INCH | - | 1 | 3.5mm | - | - | - | - | - | Independent | - | 2.1V Red 3.2V Green 3.1V Blue | - | TRIPLE COLOR LED | - | 22mA Red 23mA Green 14mA Blue | Round with Flat Top | 2.40mm Dia | 820.0/2080.0/300.0 mcd | 820mcd Red, 2080mcd Green, 300mcd Blue | - | Diffused | - | White | 0.015A | - | - | - | 0.6mm | - | - | - | - | - | - | - | 0.70mm | - | - | RoHS Compliant | - | ||
![]() APT3216SYCK/J3-PRV Kingbright | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 590nm | Cut Tape (CT) | 2015 | - | 3.20mm Lx1.60mm W | - | yes | Discontinued | 3 (168 Hours) | - | - | - | 85°C | -40°C | Yellow | - | - | - | - | - | - | - | - | - | - | 3216 | 1206 | Standard | - | 2V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | 320 mcd | 320mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | 750μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APTD3216SRCPRV Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | - | - | - | 640nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | Red | - | - | - | TAPE AND REEL | - | 1 | 3.75mm | - | - | - | 3216 | 1206 | Standard | - | 1.85V | 35° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 1.60mm Dia | 400 mcd | 150mcd | - | Clear | 655nm | Colorless | - | - | - | - | - | 1 | - | 5V | - | - | 1.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AA4040SYCK Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | - | - | - | - | 590nm | Tape & Reel (TR) | 2007 | - | 4.00mm Lx3.60mm W | - | yes | Active | 4 (72 Hours) | 2 | EAR99 | - | 85°C | -40°C | Yellow | - | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | - | - | - | - | - | - | Standard | - | 2V | 90° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | 180 mcd | 180mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | - | 590 nm | - | 4mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HLMA-PL00-N0011 Broadcom Limited | 5 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | 2 | - | 1 | - | - | 590nm | Tape & Reel (TR) | 2013 | - | 1.99mm Lx2.21mm W | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | - | - | 120mW | TAPE AND REEL 7" | - | 1 | - | 2.21mm | - | HLMA-PL00 | - | - | Standard | 105mW | 1.9V | 125° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 1.78mm Dia | 75 mcd | - | Orange | Clear | 592nm | Colorless | - | 250 mlm | 5V | - | - | - | T-3/4 | - | - | - | 2.44mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() WP793ID Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | 85°C | -40°C | 617nm | Bulk | 2007 | - | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | Red | IC COMPATIBLE, HIGH RELIABILITY | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | - | - | - | - | Standard | - | 2V | 30° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 8.00mm Dia | 100 mcd | 60mcd | - | Diffused | 627nm | - | - | - | - | - | - | - | T-3 | - | - | - | 11mm | - | - | - | - | ROHS3 Compliant | - |