- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Shape | Number of Terminals | Brand | Chip Material | Dimensions | Dominant Wave Length | Emitting Color | Factory Pack QuantityFactory Pack Quantity | High Brightness | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Intensity-Nom | Main Category | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shape Type | Test Current (It) | Unit Weight | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | Reverse Voltage-Max | Peak Wavelength | Dominant Wavelength | Product | Color@Wavelength | Features | Vf - Forward Voltage | Product Category | Product Length (mm) | Height | Length | Width | Height (Max) | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LY L296-P2R1-26 OSRAM | In Stock | - | - | Production (Last Updated: 2 years ago) | - | Surface Mount | 0603 (1608 metric) | - | - | 2 | - | - | - | ams OSRAM | AlGaInP | 1.7 x 0.8 x 0.65mm | 587(nm) | Amber | 5000 | No | 30 mA | - | 1.3x0.8x0.525(mm) | Rectangle | - | Chip LED | ams OSRAM | - | 30(mA) | + 100 C | - | - 40 C | Yes | Surface Mount | TOP MOUNT | SMD/SMT | 1 | -40C to 100C | Industrial | - | - | - | - | Case 0603 | Q65110A1763 Q65110A1763 | - | 0.8(mm) | - | AEC-Q101 | No | - | Details | - | - | Rectangular | 20(mA) | 0.000071 oz | - | 587 nm | Tape and Reel | SmartLED | - | Uni-Color | - | 100 °C | -40 °C | - | - | LEDs | - | - | - | - | - | - | - | 2 | - | - | 160(deg) | - | 30(mA) | - | - | - | - | - | 2.4(V) | 140mcd | Colorless Diffused | LED - Standard | - | Yellow | Diffused | - | Colorless | - | 0.4lm | 12(V) | - | - | - | 1 | - | 591(nm) | 587 nm | Yellow LEDs | - | - | 2.4 V | Standard LEDs - SMD | 1.3(mm) | 650 µm | 1.7 mm | 800 µm | - | 0.65(mm) | - | ||
![]() LT Y87S-P2R1-35 OSRAM | In Stock | - | - | - | Surface Mount | - | Side Looker | YES | SURFACE MOUNT | 2 | - | RECTANGULAR | 2 | ams OSRAM | - | - | - | - | 3000 | - | 10 mA | OSRAM OPTO SEMICONDUCTORS GMBH | 1.7 mm x 0.7 mm | Rectangular | 98.0 mcd | - | ams OSRAM | LTY87S-P2R1-35 | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | 1 | - | - | 100 °C | -40 °C | - | ROHS COMPLIANT, SMT, 2 PIN | - | Q65111A0563 Q65111A0563 | Active | - | - | AEC-Q101 | - | 5.77 | Details | Yes | - | - | - | 0.000212 oz | - | 528 nm | MouseReel | Micro SIDELED 3010 | - | - | Pure Tin (Sn) - with Nickel (Ni) barrier | 100 °C | -40 °C | Green | 8541.40.20.00 | LEDs | - | TR | Side View | 1 | 2.9 mm | 1.3 mm | compliant | - | SINGLE | - | 120 deg | SINGLE COLOR LED | 15 mA | - | Colorless, Diffused, Rectangular | - | 10 mA | 1.7 mm | 3.8 V | 140 mcd | COLORLESS CLEAR | LED - Standard | - | True Green | Water Clear | - | Clear | 0.015 A | 300 mlm | 5 V | 528 nm | 3.8 V | 1.1 mm | 1 | 5 V | 523 nm | 528 nm | Green LEDs | Blue-Green | - | 3.8 V | Standard LEDs - SMD | - | 1.2 mm | 2.3 mm | 1.3 mm | - | - | No | ||
![]() LP T676-L2N1-25 OSRAM | In Stock | - | - | - | - | - | TOPLED | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 2000 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A6087 Q65112A6087 | - | - | - | AEC-Q102 | - | - | Details | - | - | - | - | - | - | - | MouseReel | TOPLED | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Green LEDs | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() LCW G6CP-EAFB-4L8N OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 1000 | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | ams OSRAM | LCWG6CP-EAFB-4L8N | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A9760 Q65112A9760 | Active | - | - | AEC-Q102 | - | 5.76 | Details | - | - | - | - | - | - | - | Reel | LCW G6CP | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() LY T676-R1T1-26 OSRAM | In Stock | - | - | - | - | - | TOPLED | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 2000 | - | 20 mA | OSRAM OPTO SEMICONDUCTORS GMBH | 2.4 mm | Round Flat | - | - | ams OSRAM | LYT676-R1T1-26 | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A2199 Q65112A2199 | Active | - | - | AEC-Q102 | - | 5.59 | Details | Yes | - | - | - | 0.016524 oz | - | 587 nm | MouseReel | TOPLED | - | - | - | - | - | - | - | LEDs | - | - | Top View | - | - | - | compliant | - | - | - | 120 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 112 mcd | - | LED - Standard | - | Yellow | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | Yellow LEDs | - | - | 2 V | Standard LEDs - SMD | - | 2.1 mm | 3.7 mm | 3 mm | - | - | - | ||
![]() LY T66F-ABCA-46-3A4B OSRAM | In Stock | - | - | - | - | - | TOPLED | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 2000 | - | 20 mA | OSRAM OPTO SEMICONDUCTORS GMBH | 2.6 mm | Dome | - | - | ams OSRAM | LYT66F-ABCA-46-3A4B | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A3878 Q65112A3878 | Active | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | 590 nm | Reel | TOPLED Black | - | - | - | - | - | - | - | LEDs | - | - | Top View | - | - | - | compliant | - | - | - | 55 deg | SINGLE COLOR LED | - | - | - | - | - | - | - | 1.4 cd | - | LED - Standard | - | Yellow | Non-Diffused | - | Colorless | - | - | - | - | - | - | - | - | - | - | Yellow LEDs | - | - | 2.2 V | Standard LEDs - SMD | - | 2.1 mm | 3.7 mm | 3 mm | - | - | - | ||
![]() LA E65F-DAFA-24-3A4B OSRAM | In Stock | - | - | - | - | - | TOPLED | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 2000 | - | 50 mA | OSRAM OPTO SEMICONDUCTORS GMBH | 2.6 mm | Dome | - | - | ams OSRAM | LAE65F-DAFA-24-3A4B | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A4803 Q65112A4803 | Active | - | - | AEC-Q102 | - | 5.77 | Details | Yes | - | - | - | 0.011476 oz | - | 617 nm | MouseReel | Power TOPLED with Lens | - | - | - | - | - | - | - | LEDs | - | - | Top View | - | - | - | compliant | - | - | - | 60 deg | - | - | - | - | - | - | - | - | 4.5 cd | - | LED - Standard | - | Amber | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | Amber LEDs | - | - | 2.15 V | Standard LEDs - SMD | - | 3.5 mm | 3.7 mm | 3 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TOPLED | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 3000 | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | ams OSRAM | LWM67C-T2U2-JK0PM0-24G6 | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65111A7755 Q65111A7755 | Active | - | - | AEC-Q101 | - | 5.76 | Details | - | - | - | - | 0.000247 oz | - | - | MouseReel | Mini TOPLED | - | - | - | - | - | - | 8541.40.20.00 | LEDs | - | - | - | - | - | - | compliant | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | LED - Standard | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
Tiny WHSL | 567 | - | - | - | - | - | 0404 (1010 metric) | YES | SURFACE MOUNT | - | - | SQUARE | 4 | ams OSRAM | - | - | - | - | 24000 | - | 10 mA, 5 mA, 5 mA | OSRAM OPTO SEMICONDUCTORS GMBH | 1 mm x 1 mm | Square | 101.5/227.5/49.5 mcd | - | ams OSRAM | LRTBR48G-P9Q7-1+R7S5-26+NP-68 | - | + 85 C | - | - 30 C | Yes | - | - | SMD/SMT | - | - | - | 85 °C | -30 °C | - | - | - | Q65112A3521 Q65112A3521 | Active | - | - | - | - | 4.89 | Details | Yes | Standard LEDs - SMD Multi CHIPLED RGB 623nm 530nm 471nm | - | - | 0.000049 oz | - | 623 nm | MouseReel | MULTILED | - | - | - | - | - | RED/TRUE GREEN/BLUE | 8541.40.20.00 | LEDs | - | TR, 7/13 INCH | Top View | 1 | - | - | compliant | - | COMMON ANODE, 3 ELEMENTS | - | 120 deg | TRIPLE COLOR LED | - | - | - | - | - | 1 mm | - | 63 mcd, 140 mcd, 28 mcd | - | LED - Standard | - | RGB | Clear | - | Colorless | 0.01 A | - | - | - | - | 0.65 mm | - | - | 632/523/455 nm | - | RGB LEDs | - | - | 1.95 V, 2.7 V, 2.7 V | Standard LEDs - SMD | - | 0.75 mm | 1 mm | 1 mm | - | - | - | ||
![]() LY A676-R1T1-26 OSRAM | In Stock | - | - | - | - | - | 1715 (4238 metric) | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 2000 | - | 20 mA | - | 2.4 mm | Round Flat | - | - | ams OSRAM | - | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A2198 Q65112A2198 | - | - | - | AEC-Q102 | - | - | Details | - | - | - | - | 0.050459 oz | - | 587 nm | MouseReel | SIDELED | - | - | - | - | - | - | - | LEDs | 80 mW | - | Side View | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Yellow | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | Yellow LEDs | - | - | 2 V | Standard LEDs - SMD | - | 4.2 mm | 4.2 mm | 3.8 mm | - | - | - | ||
![]() LCW G6CP-EAFB-4O9Q OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 1000 | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | ams OSRAM | LCWG6CP-EAFB-4O9Q | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A9761 Q65112A9761 | Active | - | - | AEC-Q102 | - | 5.76 | Details | - | - | - | - | - | - | - | Reel | LCW G6CP | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() LW P473-Q2S1-FK0PN0 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 3000 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A1442 Q65112A1442 | - | - | - | AEC-Q101 | - | - | Details | - | - | - | - | - | - | - | Reel | PointLED | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | White LEDs | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 3000 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A1393 Q65112A1393 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | RGB | - | - | - | - | - | - | - | - | - | - | - | - | - | RGB LEDs | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() LSG T67K-JL-1 HK OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 2000 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65111A8860 Q65111A8860 | - | - | - | AEC-Q101 | - | - | Details | - | - | - | - | 0.003175 oz | - | - | MouseReel | TOPLED | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Color LEDs | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() LYYYG6SF-CBEA-45 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | 1000 | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65110A8529 Q65110A8529 | - | - | - | AEC-Q101 | - | - | Details | - | - | - | - | 0.001376 oz | - | - | Reel | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow LEDs | - | - | - | Standard LEDs - SMD | - | - | - | - | - | - | - | ||
![]() AM2520EC08 SunLED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mcd | - | - | - | - | - | - | - | - | - | - | 617 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS126AY2C Meled | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 590nm | - | - | - | 3.20mm L x 1.60mm W | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | 2.15V | 130° | - | - | 20mA | Rectangle with Flat Top | 2.00mm x 1.60mm | - | - | - | - | - | - | 60mcd | - | Clear | 593nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.20mm | - | - | ||
![]() CSM28A2CZ Meled | In Stock | - | - | - | - | Surface Mount, Bottom Entry | 2-SMD, Z-Bend | - | - | - | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 605nm | - | - | - | 2.15mm L x 2.40mm W | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | 2V | 20° | - | - | 20mA | Round with Domed Top | 1.80mm Dia | - | - | - | - | - | - | 2500mcd | - | Clear | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSM28A2CG Meled | In Stock | - | - | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 605nm | - | - | - | 2.15mm L x 2.40mm W | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | 2V | 20° | - | - | 20mA | Round with Domed Top | 1.80mm Dia | - | - | - | - | - | - | 2300mcd | - | Clear | 610nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30mm | - | - | ||
![]() CS42EG2C Meled | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | Chip LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ChromeLED | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 569nm | - | - | - | 1.00mm L x 0.50mm W | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Standard | 1.9V | 130° | - | - | 5mA | Rectangle with Flat Top | 1.00mm x 0.50mm | - | - | - | - | - | - | 13mcd | - | Clear | 572nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - |