- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Product Status | Radio standard Bluetooth | Radio standard Wi-Fi 802.11 | RoHS | Type of control element | Voltage, Rating | Vr - Reverse Voltage | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Color | Gender | Subcategory | Power Rating | Orientation | Current Rating | Termination Style | Configuration | Note | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Luminous Intensity | Resolution | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Product | Features | Standard | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMDA6CR7A1W-100 Visual | In Stock | - | - | - | 0603 (1608 metric) | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | 1.6 mm | 0.8 mm | - | ||
![]() CMDA9DR7A1X-100 Visual | In Stock | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | ||
![]() CMDA6CB7D1S-100 Visual | In Stock | - | - | - | 0603 (1608 metric) | - | - | VCC | 100 | 20 mA | - | 1 mm x 0.8 mm | Rectangular | VCC | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 5 V | - | 469 nm | Cut Tape | - | - | - | - | LEDs | 98 mW | - | - | - | - | - | - | 140 deg | - | - | - | 55 mcd | - | LED - Standard | - | Blue | Diffused | - | - | Blue LEDs | - | - | 3.4 V | Standard LEDs - SMD | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() CMDA1CB7A1X-100 Visual | In Stock | - | - | - | - | - | - | VCC | 100 | - | - | - | - | VCC | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | LED - Standard | - | - | - | - | - | - | - | - | - | Standard LEDs - SMD | - | - | - | - | ||
![]() CMDA6AG7D1S-100 Visual | In Stock | - | - | - | 0603 (1608 metric) | - | - | VCC | 100 | 20 mA | - | 1 mm x 0.8 mm | Rectangular | VCC | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 5 V | - | 520 nm | Cut Tape | - | - | - | - | LEDs | 98 mW | - | - | - | - | - | - | 140 deg | - | - | - | 145 mcd | - | LED - Standard | - | Green | Diffused | - | - | Green LEDs | - | - | 3.4 V | Standard LEDs - SMD | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | Last Time Buy | No | No | - | - | - | - | 559nm | - | - | Mini TOPLED® | 2.00mm L x 1.40mm W | Green | - | - | - | - | - | - | - | - | 2V | 120° | 30mA | Rectangle with Flat Top | 1.50mm x 1.00mm | - | - | - | 31.75mcd | - | Clear | 562nm | Colorless | - | - | - | - | - | - | - | - | 1.40mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | Mini TOPLED® | 2.00mm L x 1.40mm W | Blue | - | - | - | - | - | - | - | - | 3.05V | 120° | 10mA | Rectangle with Flat Top | 2.10mm x 1.00mm | - | - | - | 98mcd | - | Diffused | - | Green | - | - | - | - | - | - | - | - | 1.40mm | ||
![]() CLYBB-FKA-CG1K1561BB7C4S3 Smart Global Holdings | In Stock | - | - | Surface Mount | 6-SMD, J-Lead | 6-PLCC | CLYBB | Cree LED | 6500 | 15 mA, 10 mA, 10 mA | 2.8 mm x 2.8 mm | - | - | Cree LED | + 85 C | CreeLED, Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | Yes | - | - | - | 622nm Red, 528nm Green, 470nm Blue | 624 nm, 535 nm, 475 nm | Reel | CLYBB-FKA | 2.80mm L x 2.80mm W | Red, Green, Blue (RGB) | - | LEDs | - | Top View | - | - | Independent | - | 2.1V Red, 3V Green, 3V Blue | - | 15mA Red, 10mA Green, 10mA Blue | Square with Flat Top | - | 280 mcd, 560 mcd, 101 mcd | - | LED - Standard | 420mcd Red, 840mcd Green, 151.5mcd Blue | RGB | - | - | - | RGB LEDs | IPX8 | - | 2.1 V, 2.7 V, 2.8 V | Standard LEDs - SMD | 2.3 mm | 2.8 mm | 2.8 mm | 2.40mm | ||
![]() 15-21/S3C-AN2Q1/2T Everlight Electronics | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | - | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | Yes | - | - | - | 614nm | - | - | - | 3.20mm L x 1.50mm W | Red | - | - | - | - | - | - | - | - | 2V | 140° | 20mA | Rectangle with Flat Top | 2.00mm x 1.50mm | - | - | - | 63mcd | - | Clear | 621nm | Colorless | - | - | - | - | - | - | - | - | 1.30mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-PLCC | 4-PLCC | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Cable | - | Tape & Reel (TR) | Last Time Buy | - | - | Yes | - | 250 V | - | 617nm Amber, 589nm Yellow | - | - | speakON FPXX | 3.20mm L x 2.80mm W | Amber, Yellow | Male | - | - | - | 30 A | Solder | Independent | IP 54 (mated condition) | 2.1V Amber, 2.2V Yellow | 120° | 50mA Amber, 50mA Yellow | Round with Flat Top | 2.40mm Dia | - | - | - | 675mcd Amber, 840mcd Yellow | - | Clear | 624nm Amber, 594nm Yellow | Colorless | - | - | Speakon | - | - | - | - | - | 2.10mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | No | - | - | - | 605nm | - | - | TOPLED® | 3.20mm L x 2.80mm W | Orange | - | - | - | - | - | - | - | - | 2.15V | 120° | 20mA | Round with Flat Top | 2.40mm Dia | - | - | - | 1150mcd | - | Clear | 610nm | Colorless | - | - | - | - | - | - | - | - | 2.10mm | ||
![]() HLMP-AG70-120DD Broadcom | In Stock | - | - | Through Hole | Radial | 5mm Oval | HLMP-AG70 | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | Tape & Box (TB) | Active | - | - | No | - | - | - | 626nm | - | - | HLMP-AG70 | 5.20mm L x 3.80mm W | Red | - | - | - | - | - | - | - | - | 2.1V | 30° x 70° | 20mA | Oval with Domed Top | 5.20mm x 3.80mm | - | - | - | 3550mcd | - | Diffused | 634nm | - | - | - | - | - | - | - | - | - | 9.70mm | ||
![]() 11-21/GHC-YT1U2/3T Everlight Electronics | 176520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | - | - | Tape & Reel (TR) | Active | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4SMD-BGF-CT14Q3T1 Smart Global Holdings | In Stock | - | - | Through Hole | Radial | 4mm Oval | C4SMD | - | - | - | - | - | - | - | - | CreeLED, Inc. | - | - | - | - | Bulk | Obsolete | - | - | Yes | - | - | - | 470nm | - | - | Screen Master® | - | Blue | - | - | - | - | - | - | Standard | - | 3.2V | - | 20mA | Oval with Domed Top | 3.90mm x 3.00mm | - | - | - | 1462mcd | - | Clear | - | Blue | - | - | - | - | - | - | - | - | 10.35mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | Last Time Buy | - | - | Yes | - | - | - | 616nm | - | - | TOPLED® | 3.20mm L x 2.80mm W | Amber | - | - | - | - | - | - | - | - | 2.2V | 120° | 20mA | Round with Flat Top | 2.40mm Dia | - | - | - | 1055mcd | - | Clear | 624nm | Colorless | - | - | - | - | - | - | - | - | 2.10mm | ||
![]() HSMCC170 AVAGO | 88000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMG-C265_ AVAGO | 519 | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Yes | - | - | - | - | - | - | LTC12xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMEC191 AVAGO | 1075 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMQC280 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW ETSG-ABBB-LMK-1 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn button | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |