- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Package | Package Type | Product Status | Wavelength-dominant | Wavelength/Color Temperature | Series | Size / Dimension | Color | Orientation | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Number of LEDs | Product | Features | Vf - Forward Voltage | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLA50Y2D Meled | In Stock | - | - | - | Radial | - | - | - | - | - | - | ChromeLED | - | - | Bulk | - | Active | - | - | - | - | Yellow | - | Standard | 2.1V | 40° | 20mA | Round with Domed Top | 5.00mm | - | - | 150mcd | - | Diffused | - | - | - | - | - | - | - | - | - | 8.70mm | ||
![]() CLA50CW2WZ Meled | In Stock | - | - | - | Radial | - | - | - | - | - | - | ChromeLED | - | - | Bulk | - | Active | - | - | - | - | White | - | Standard | 3.2V | 40° | 20mA | Round with Domed Top | 5.00mm | - | - | 3000mcd | - | Diffused | - | - | - | - | - | - | - | - | - | 8.70mm | ||
![]() B1701NB--20D000114U1930 HARVATEK | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | - | Harvatek Corporation | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 470nm | - | B1701NB | 2.00mm L x 1.30mm W | Blue | - | - | 3.3V | 130° | 20mA | Rectangle with Flat Top | 1.40mm x 1.30mm | - | - | 71.5mcd | - | Diffused | 468nm | - | - | - | - | - | - | - | - | 0.90mm | ||
![]() B1811USD-20C000613U1930 HARVATEK | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Harvatek Corporation | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 624nm | - | - | 1.00mm L x 0.50mm W | Red | - | - | 2V | 75°, 140° | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | - | - | 71.5mcd | - | Clear | 632nm | - | - | - | - | - | - | - | - | 0.35mm | ||
![]() B19Y1TX--20P001713U1930 HARVATEK | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Harvatek Corporation | - | - | - | - | Active | - | - | - | 1.60mm L x 0.80mm W | White | - | - | 3.1V | 120°, 135° | 20mA | Rectangle with Flat Top | 1.60mm x 0.80mm | - | - | 1250mcd | - | - | - | Yellow | - | - | - | - | - | - | - | 0.25mm | ||
![]() CSL0406WBCW13 ROHM Semiconductor | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, J-Lead | 2812 | CSL0406 | - | - | - | - | Rohm Semiconductor | - | - | Bulk | - | Obsolete | - | - | CSL0406WBCW | 2.45mm L x 1.20mm W | White | - | - | 3.2V | - | 20mA | Irregular | - | - | - | 2200mcd | - | - | - | White | - | - | - | - | - | - | - | 0.90mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | - | Last Time Buy | 620nm | - | TOPLED® | 3.20mm L x 2.80mm W | Amber | - | - | 2.05V | 120° | 20mA | Round with Flat Top | 2.40mm Dia | - | - | 1055mcd | - | Clear | 624nm | Colorless | - | - | - | - | - | - | - | 2.10mm | ||
![]() APGF1012GBRC-07 SunLED | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 4-SMD | APGF1012 | 5 mA | 0.85 mm x 0.85 mm | Rectangular | + 85 C | Kingbright | - 40 C | - | Bulk | - | Active | 624nm Red, 525nm Green, 465nm Blue | 460 nm, 515 nm, 632 nm | - | 1.00mm L x 1.00mm W | Red, Green, Blue (RGB) | Top View | Common Cathode | 1.95V Red, 2.85V Green, 2.8V Blue | 150° | 5mA | Square with Flat Top | 1.00mm | - | 220 mcd, 23 mcd, 30 mcd | 30mcd Red, 220mcd Green, 23mcd Blue | Red, Green, Blue | Clear | 632nm Red, 515nm Green, 460nm Blue | Colorless | - | Tri-Color LEDs | - | 1.95 V, 2.8 V, 2.85 V | 0.25 mm | 1 mm | 1 mm | 0.30mm | ||
![]() 150141SS66130 Wurth Electronics | 1829 | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | 50 mA | 2.4 mm | Dome | + 100 C | - | - 40 C | MSL 3 - 168 hours | - | PLCC 4 | - | - | 630 nm | - | - | - | Top View | - | - | 60° | - | - | - | 2.4V | 5.2cd | - | Super Red | Diffused | - | - | 1 | Red LEDs | - | 2.4 V | 3.25 mm | 3.5 mm | 2.8 mm | - | ||
![]() 150141GS66140 Wurth Electronics | 1651 | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | 50 mA | 2.4 mm | Dome | + 100 C | - | - 40 C | MSL 3 - 168 hours | - | PLCC 4 | - | - | 520 nm | - | - | - | Top View | - | - | 60° | - | - | - | 3.2V | 20cd | - | Green | Diffused | - | - | 1 | Green LEDs | - | 3.2 V | 3.25 mm | 3.5 mm | 2.8 mm | - | ||
![]() 150141RS66140 Wurth Electronics | 1517 | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | 50 mA | 2.4 mm | Dome | + 100 C | - | - 40 C | MSL 3 - 168 hours | - | PLCC 4 | - | - | 620 nm | - | - | - | Top View | - | - | 60° | - | - | - | 2.4V | 5.5cd | - | Red | Diffused | - | - | 1 | Red LEDs | - | 2.4 V | 3.25 mm | 3.5 mm | 2.8 mm | - | ||
![]() 150141YS66140 Wurth Electronics | 1740 | - | - | Surface Mount | 3.5 mm x 2.8 mm | - | - | 50 mA | 2.4 mm | Dome | + 100 C | - | - 40 C | MSL 3 - 168 hours | - | PLCC 4 | - | - | 590 nm | - | - | - | Top View | - | - | 60° | - | - | - | 2.4V | 5.3cd | - | Yellow | Diffused | - | - | 1 | Yellow LEDs | - | 2.4 V | 3.25 mm | 3.5 mm | 2.8 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Die | Die | ODY1919 | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Bulk | - | Active | 589nm | - | OS-CORE® ThinGaAlP | - | Yellow | - | - | 2.25V | - | 140mA | Rectangle with Flat Top | 0.48mm x 0.04mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | - | Obsolete | - | - | Mini TOPLED | 2.00mm L x 1.40mm W | White | - | - | 3.3V | 120° | 20mA | Rectangle with Flat Top | 1.50mm x 1.00mm | - | - | 495mcd | - | Diffused | - | Yellow | - | - | - | - | - | - | - | 1.40mm | ||
![]() CLA50B2WZ Meled | In Stock | - | - | - | Radial | - | - | - | - | - | - | ChromeLED | - | - | Bulk | - | Active | - | - | - | - | Blue | - | Standard | 3.2V | 40° | 20mA | Round with Domed Top | 5.00mm | - | - | 800mcd | - | Diffused | - | - | - | - | - | - | - | - | - | 8.70mm | ||
![]() B19Y1USD-20C000113U1930 HARVATEK | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Harvatek Corporation | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 624nm | - | B19Y1USD-20 | 1.60mm L x 0.80mm W | Red | - | - | 2V | 105°, 120° | 20mA | Rectangle with Flat Top | 1.60mm x 0.80mm | - | - | 71.5mcd | - | Clear | 632nm | - | - | - | - | - | - | - | - | 0.25mm | ||
![]() B18S1UD--05C000234U1930 HARVATEK | In Stock | - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | 0402 | - | - | - | - | - | Harvatek Corporation | - | - | - | - | Active | 605nm | - | - | 1.00mm L x 0.55mm W | Orange | - | - | 2V | 145° | 5mA | Rectangle with Flat Top | 1.00mm x 0.30mm | - | - | 28.5mcd | - | Clear | 611nm | - | - | - | - | - | - | - | - | 0.40mm | ||
![]() B19Y1UY--20C000113U1930 HARVATEK | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Harvatek Corporation | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 589nm | - | B19Y1UY--20 | 1.60mm L x 0.80mm W | Amber | - | - | 2V | 105°, 120° | 20mA | Rectangle with Flat Top | 1.60mm x 0.80mm | - | - | 71.5mcd | - | Clear | 591nm | - | - | - | - | - | - | - | - | 0.25mm | ||
![]() B19Y1UD--20C000113U1930 HARVATEK | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Harvatek Corporation | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 605nm | - | B19Y1UD--20 | 1.60mm L x 0.80mm W | Orange | - | - | 2V | 105°, 120° | 20mA | Rectangle with Flat Top | 1.60mm x 0.80mm | - | - | 71.5mcd | - | Clear | 611nm | - | - | - | - | - | - | - | - | 0.25mm |