- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Part Status | Color | Power Rating | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Product | Vf - Forward Voltage | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASCKC500-NW5X4040402 Broadcom Limited | 39267 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | ASCKC500 | - | - | - | Broadcom Limited | - | 590nm | - | Tape & Reel (TR) | ASCKCx00-xxxxx0x0x02 | 1.60mm L x 0.80mm W | Active | Amber | - | - | 3V | 120° | 20mA | Rectangle with Flat Top | 1.22mm x 0.58mm | - | 1900mcd | - | Clear | 602nm | - | - | - | - | - | - | 0.75mm | ||
![]() 156120YS82500P Würth Elektronik | 1328 | - | Datasheet | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | - | Würth Elektronik | - | 589nm | - | Tape & Reel (TR) | - | 3.20mm L x 1.60mm W | Active | Yellow | - | - | 2V | 20° | 20mA | Round with Domed Top | 2.30mm Dia | - | 1400mcd | - | Clear | 591nm | Colorless | - | - | - | - | - | 1.95mm | ||
![]() 598-8N40-107F Dialight | 5769 | - | - | - | - | - | - | 20 mA | - | + 85 C | - | - 40 C | - | 595 nm | - | - | - | - | - | 48 mW | Top View | - | 140 deg | - | - | - | 350 mcd | - | Yellow | - | - | - | Yellow LEDs | 2.4 V | 0.25 mm | 1.6 mm | 0.8 mm | - | ||
![]() 598-8N30-107F Dialight | 6417 | - | - | - | - | - | - | 20 mA | - | + 85 C | - | - 40 C | - | 610 nm | - | - | - | - | - | 48 mW | Top View | - | 140 deg | - | - | - | 350 mcd | - | Orange | - | - | - | Orange LEDs | 2.4 V | 0.25 mm | 1.6 mm | 0.8 mm | - | ||
![]() Q65110A1930 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | 5600 K | - | Power TOPLED | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | White LEDs | - | - | - | - | - | ||
![]() LRH9GP-JX-P1 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSL0902YT1 ROHM Semiconductor | 1950 | - | - | - | 0603 (1608 metric) | - | - | 35 mA | - | + 100 C | - | - 40 C | - | 590 nm | - | - | - | - | - | - | - | - | - | - | - | - | 560 mcd | - | - | - | - | - | Yellow LEDs | 2.1 V | 1.24 mm | 1.6 mm | 0.8 mm | - | ||
![]() Q65111A3964 OSRAM | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | 573 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | Green LEDs | - | - | - | - | - | ||
![]() Q65113A2908 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65111A0301 OSRAM | In Stock | - | - | - | TOPLED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | White LEDs | - | - | - | - | - | ||
![]() Q65110A2054 OSRAM | In Stock | - | - | - | TOPLED | - | - | - | - | - | - | - | - | - | - | Mini TOPLED | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | Orange LEDs | - | - | - | - | - | ||
![]() Q65110A2319 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | 633 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | Red LEDs | - | - | - | - | - | ||
![]() Q65110A7018 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 606 nm | - | PointLED | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | Orange LEDs | - | - | - | - | - | ||
![]() Q65110A4969 OSRAM | In Stock | - | - | - | 1717 (4242 metric) | - | - | 20 mA | Round | + 100 C | - | - 40 C | - | 606 nm | - | - | - | - | - | - | - | - | 120 deg | - | - | - | 28 mcd | - | Orange | Clear | - | Colorless | Orange LEDs | 2.2 V | 3.8 mm | 4.2 mm | 4.2 mm | - | ||
![]() Q65110A2447 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | 633 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red, Yellow | - | - | - | Bi-Color LEDs | - | - | - | - | - | ||
![]() Q65110A9273 OSRAM | In Stock | - | - | - | PLCC-2 | - | - | - | - | - | - | - | - | 615 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amber | - | - | - | Amber LEDs | - | - | - | - | - | ||
![]() Q65110A2412 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 633 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | Red LEDs | - | - | - | - | - | ||
![]() Q65110A2354 OSRAM | In Stock | - | - | - | PLCC-4 | - | - | - | - | - | - | - | - | 587 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | Yellow LEDs | - | - | - | - | - |