- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Temperature-Test | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Size | Current - Max | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Light Emitting Surface (LES) | Features | Height | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXRC-27G20H0-C-82-SE Bridgelux | 9 |
| Datasheet | - | - | - | - | 2700K 2-Step MacAdam Ellipse | 2366lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 13 Array | 36.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 33.4V | 120° | 500mA | - | 142 lm/W | 90 | - | 1.75A | Flat | - | - | - | - | 13.30mm Dia | - | 3.50mm | - | ||
![]() BXRE-27G65H0-C-72 Bridgelux | 14 |
| Datasheet | - | - | - | - | 1750K 4-Step MacAdam Ellipse | 10048lm (Typ) | - | 85°C | - | Tube | Gen 7 V22 Array | 28.00mm L x 28.00mm W | Active | Chip On Board (COB) | White, Cool | Square | 33.4V | 120° | 1.17A | - | 102 lm/W | 65 | - | 2.34A | Flat | - | - | - | - | 22.60mm Dia | - | 1.70mm | - | ||
![]() L170B-RC-TR American Opto Plus LED | 481 |
| Datasheet | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | American Opto Plus LED | - | 640nm | Tape & Reel (TR) | - | 2.00mm L x 1.25mm W | Active | - | Red | - | 2V | 140° | 20mA | Rectangle with Flat Top | - | - | 1.30mm x 1.25mm | - | - | 20mcd | Clear | 660nm | Colorless | - | - | - | 0.90mm | ||
![]() BXRH-30G100C-G-73 Bridgelux | 18 |
| Datasheet | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 1075lm (Typ) | - | 85°C | - | Tube | Gen 8 V6 HD LED Array | 13.50mm L x 13.50mm W | Active | Chip On Board (COB) | White, Warm | Square | 17.7V | 120° | 700mA | - | 87 lm/W | 90 | - | 960mA | Flat | - | - | - | - | 6.60mm Dia | Dimming | 1.63mm | - | ||
![]() SMLZ24E2N3TT86 Rohm Semiconductor | 1826 | - | Datasheet | Surface Mount | 2-PLCC | 2-SMD | SMLZ24 | - | - | Rohm Semiconductor | - | 505nm | Tape & Reel (TR) | - | 3.20mm L x 2.80mm W | Active | - | Blue | - | 3.2V | - | 20mA | Round with Flat Top | - | - | 2.40mm Dia | - | - | 1140mcd | Clear | - | Colorless | - | - | - | 2.05mm | ||
![]() BXRE-30C1001-B-84 Bridgelux | 18 |
| Datasheet | - | - | - | - | 3000K 4-Step MacAdam Ellipse | 1274lm (Typ) | - | 25°C | - | Tube | Gen 8 V10 Array | 13.50mm L x 13.50mm W | Active | Chip On Board (COB) | White, Warm | Square | 34.2V | 120° | 200mA | - | 186 lm/W | 70 | - | 500mA | Flat | - | - | - | - | 10.20mm Dia | - | 1.65mm | - | ||
![]() GI-22TRK-C32-UL4 Green Ignite Inc | In Stock | - | - | - | - | - | GI-22TRK | 5000K | 2121lm | - | - | - | Bulk | - | - | Active | LED Module | White, Cool | Linear Light Strip | 188.5V | 120° | - | - | 132 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | - | - | ||
![]() BXRC-50C1001-D-83-SE Bridgelux | 18 |
| Datasheet | - | - | - | - | 5000K 3-Step MacAdam Ellipse | 1166lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 24.9V | 120° | 250mA | - | 187 lm/W | 70 | - | 1A | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() L319EGW-S American Opto Plus LED | 1299 |
| Datasheet | Through Hole | Radial | T-1 | - | - | - | American Opto Plus LED | - | - | Bulk | - | 3.00mm Dia | Active | - | Green, Red | Common Cathode | 2.15V Green, 2.15V Red | 60° | 20mA Green, 20mA Red | Round with Domed Top | - | - | 3mm, T-1 | - | - | 15mcd Green, 12mcd Red | Diffused | 565nm Green, 635nm Red | White | - | - | - | 6.70mm | ||
![]() ASCQFR60-BZ211R0R105 Broadcom Limited | 90031 |
| Datasheet | Surface Mount | 4-PLCC | 4-PLCC | ASCQFR60 | - | - | Broadcom Limited | - | 623nm | Tape & Reel (TR) | ASCQxx60 | 3.20mm L x 3.10mm W | Active | - | Red | - | 2.2V | 55° | 50mA | Round with Domed Top | - | - | 2.45mm Dia | - | - | 7300mcd | Diffused | 632nm | Black | - | - | - | 3.45mm | ||
![]() BXRE-30C6501-C-83 Bridgelux | 18 |
| - | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 11597lm (Typ) | - | 25°C | - | Tube | Gen 8 V22 Array | 28.00mm L x 28.00mm W | Active | Chip On Board (COB) | White, Warm | Square | 50.7V | 120° | 1.2A | - | 191 lm/W | 70 | - | 3.5A | Flat | - | - | - | - | 23.30mm Dia | - | 1.65mm | - | ||
![]() 156120GS82500P Würth Elektronik | 1810 | - | Datasheet | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | Würth Elektronik | - | 525nm | Tape & Reel (TR) | - | 3.20mm L x 1.60mm W | Active | - | Green | - | 3.3V | 20° | 20mA | Round with Domed Top | - | - | 2.30mm Dia | - | - | 1500mcd | Clear | 520nm | Colorless | - | - | - | 1.95mm | ||
![]() BXRE-35S0801-D-72 Bridgelux | In Stock | - | - | - | - | - | - | 2700K 3-Step MacAdam Ellipse | 1150lm (Typ) | - | 25°C | - | Tube | V8 Thrive? Array | - | Active | Chip On Board (COB) | White, Cool | - | 17.2V | - | 175mA | - | 100 lm/W | 98 (Typ) | - | - | Flat | - | - | - | - | - | - | - | - | ||
![]() BXRC-50G10K1-D-84-SE Bridgelux | 18 |
| Datasheet | - | - | - | - | 5000K 4-Step MacAdam Ellipse | 9246lm (Typ) | - | 85°C | - | Tray | Gen 8 Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 35.7V | 120° | 1.7A | - | 152 lm/W | 90 | - | 5.5A | Flat | - | - | - | - | 29.10mm Dia | Dimming | 3.60mm | - | ||
![]() L513YD-A American Opto Plus LED | 31231 |
| Datasheet | Through Hole | Radial | T-1 3/4 (5mm) | - | - | - | American Opto Plus LED | - | - | Bulk | - | 5.00mm Dia | Active | - | Yellow | Standard | 2.1V | 45° | 20mA | Round with Domed Top | - | - | 5mm, T-1 3/4 | - | - | 15mcd | Diffused | 590nm | Yellow | - | - | - | 9.60mm | ||
![]() L955B-MWMC-Z American Opto Plus LED | 427 |
| Datasheet | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | American Opto Plus LED | - | - | Tape & Reel (TR) | - | 3.10mm L x 2.80mm W | Active | - | White, Warm | - | 3.1V | 120° | 30mA | Round with Flat Top | - | - | 2.20mm Dia | - | - | 2300mcd | - | - | - | - | - | - | 1.92mm | ||
![]() BXRC-30G10H0-B-82-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 3000K 2-Step MacAdam Ellipse | 1005lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 34.2V | 120° | 200mA | - | 147 lm/W | 90 | - | 500mA | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() L511HD-SS American Opto Plus LED | 9601 |
| Datasheet | Through Hole | Radial | 5mm Round | - | - | - | American Opto Plus LED | - | - | Bulk | - | - | Active | - | Red | - | 2.1V | 135° | - | Round with Domed Top | - | - | 5mm, T-1 3/4 | - | - | 3mcd | Diffused | 700nm | Red | - | - | - | 10.80mm | ||
![]() SML-D13Y2WT86 Rohm Semiconductor | 2777 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | SML-D13 | - | - | Rohm Semiconductor | - | 581nm | Tape & Reel (TR) | SML-D13x | 1.60mm L x 0.80mm W | Active | - | Yellow | - | 2.1V | - | 20mA | Rectangle with Flat Top | - | - | 1.20mm x 0.80mm | - | - | 80mcd | - | - | - | - | - | - | 0.65mm | ||
![]() ASCQDR30-B2231R0R105 Broadcom Limited | 99508 |
| Datasheet | Surface Mount | 4-PLCC | 4-PLCC | ASCQDR30 | - | - | Broadcom Limited | - | 623nm | Tape & Reel (TR) | ASCQxx30 | 3.20mm L x 3.10mm W | Active | - | Red | - | 2.2V | 30° | 50mA | Round with Domed Top | - | - | 2.45mm Dia | - | - | 18200mcd | Diffused | 632nm | White | - | - | - | 3.75mm |