- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Temperature-Test | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Size | Current - Max | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Light Emitting Surface (LES) | Features | Height | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L511HD-SS American Opto Plus LED | 9601 |
| Datasheet | Through Hole | Radial | 5mm Round | - | - | - | American Opto Plus LED | - | - | Bulk | - | - | Active | - | Red | - | 2.1V | 135° | - | Round with Domed Top | - | - | 5mm, T-1 3/4 | - | - | 3mcd | Diffused | 700nm | Red | - | - | - | 10.80mm | ||
![]() SML-D13Y2WT86 Rohm Semiconductor | 2777 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | SML-D13 | - | - | Rohm Semiconductor | - | 581nm | Tape & Reel (TR) | SML-D13x | 1.60mm L x 0.80mm W | Active | - | Yellow | - | 2.1V | - | 20mA | Rectangle with Flat Top | - | - | 1.20mm x 0.80mm | - | - | 80mcd | - | - | - | - | - | - | 0.65mm | ||
![]() ASCQDR30-B2231R0R105 Broadcom Limited | 99508 |
| Datasheet | Surface Mount | 4-PLCC | 4-PLCC | ASCQDR30 | - | - | Broadcom Limited | - | 623nm | Tape & Reel (TR) | ASCQxx30 | 3.20mm L x 3.10mm W | Active | - | Red | - | 2.2V | 30° | 50mA | Round with Domed Top | - | - | 2.45mm Dia | - | - | 18200mcd | Diffused | 632nm | White | - | - | - | 3.75mm | ||
![]() BXRC-27G1000-B-82-SE Bridgelux | 18 |
| Datasheet | - | - | - | - | 2700K 2-Step MacAdam Ellipse | 919lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 34.2V | 120° | 200mA | - | 134 lm/W | 90 | - | 500mA | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() BXRC-50E1001-B-84-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 5000K 4-Step MacAdam Ellipse | 1232lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 34.2V | 120° | 200mA | - | 180 lm/W | 80 | - | 500mA | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() L233LWD-TR American Opto Plus LED | 173 |
| Datasheet | Surface Mount, Right Angle | 2-SMD, No Lead | SMD | - | - | - | American Opto Plus LED | - | - | Bulk | - | 2.80mm L x 1.20mm W | Active | - | White | - | 3.2V | 115° | 20mA | Rectangle with Irregular Top | - | - | - | - | - | 1900mcd | Diffused | - | Yellow | - | - | - | 0.90mm | ||
![]() BXRC-57C1001-D-83-SE Bridgelux | 18 |
| Datasheet | - | - | - | - | 5700K 3-Step MacAdam Ellipse | 1134lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 24.9V | 120° | 250mA | - | 182 lm/W | 70 | - | 1A | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() L513SRD-C American Opto Plus LED | 37977 |
| Datasheet | Through Hole | Radial | T-1 3/4 (5mm) | - | - | - | American Opto Plus LED | - | - | Bulk | - | 5.00mm Dia | Active | - | Red | Standard | 1.8V | 45° | 20mA | Round with Domed Top | - | - | 5mm, T-1 3/4 | - | - | 80mcd | Diffused | 660nm | Red | - | - | - | 9.60mm | ||
![]() BXEB-L0280Z-40G2000-C-D3 Bridgelux | 48 |
| Datasheet | - | - | - | - | 4000K | 2225lm (Typ) | - | 25°C | - | Tray | EB Series? Gen 3 | 280.00mm L x 24.00mm W | Active | LED Module | White, Neutral | Linear Light Strip | 19.2V | 120° | 700mA | - | 166 lm/W | 90 | - | 1.4A | Flat | - | - | - | - | - | With Connector | 6.10mm | - | ||
![]() BXRC-65C4001-C-83-SE Bridgelux | 48 |
| Datasheet | - | - | - | - | 6500K 3-Step MacAdam Ellipse | 6651lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 18 Array | 36.20mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 33.9V | 120° | 1.05A | - | 187 lm/W | 70 | - | 3A | Flat | - | - | - | - | 18.50mm Dia | - | 1.80mm | - | ||
![]() BXRE-40C1001-B-83 Bridgelux | In Stock | - | Datasheet | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 1310lm (Typ) | - | 25°C | - | Tube | Gen 8 V10 Array | 13.50mm L x 13.50mm W | Active | Chip On Board (COB) | White, Neutral | Square | 34.2V | 120° | 200mA | - | 192 lm/W | 70 | - | 500mA | Flat | - | - | - | - | 10.20mm Dia | - | 1.65mm | - | ||
![]() ASCKCW01-NW4X4J1M302 Broadcom Limited | 65338 |
| Datasheet | Surface Mount | 1608 | 1608 | ASCKCW01 | - | - | Broadcom Limited | - | - | Tape & Reel (TR) | - | 1.60mm L x 0.80mm W | Active | - | White | Standard | 3.1V | 120° | 20mA | Rectangle with Flat Top | - | - | 1.22mm x 0.58mm | - | - | 2000mcd | Diffused | - | Yellow | - | - | - | 0.75mm | ||
![]() BXRE-50G3001-D-84 Bridgelux | In Stock | - | Datasheet | - | - | - | - | 5000K 4-Step MacAdam Ellipse | 2433lm (Typ) | - | 85°C | - | Tube | Gen 8 V15 Array | 21.00mm L x 21.00mm W | Active | Chip On Board (COB) | White, Cool | Square | 33V | 120° | 500mA | - | 147 lm/W | 90 | - | 1.5A | Flat | - | - | - | - | 15.30mm Dia | Dimming | 1.65mm | - | ||
![]() HLMPM301/QT1453YD Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5484BN/BADC-AGJA/P/MS Everlight Electronics Co Ltd | In Stock | - | - | Through Hole | Radial | 5mm | - | - | - | Everlight Electronics Co Ltd | - | 470nm | Bulk | - | 5.20mm Dia | Active | - | Blue | - | 3.2V | 40°, 110° | 20mA | Oval with Domed Top | - | - | 5.20mm x 3.80mm | - | - | 1085mcd | Diffused | 468nm | Blue | - | - | - | 7.30mm | ||
![]() L993L-QEPGBC-3I American Opto Plus LED | 108 |
| Datasheet | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | - | American Opto Plus LED | - | 622nm Red, 523nm Green, 467nm Blue | Tape & Reel (TR) | - | 3.68mm L x 3.48mm W | Active | - | Red, Green, Blue (RGB) | - | 5V | 120° | - | Round with Flat Top | - | - | 2.60mm Dia | - | - | 500mcd Red, 1000mcd Green, 200mcd Blue | Clear | - | Colorless | - | - | - | 2.15mm | ||
![]() 18-225A/S2T3D-C01/3T Everlight Electronics Co Ltd | 21000 | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L5C3NWC American Opto Plus LED | 4657 |
| Datasheet | Through Hole | Radial | T-1 3/4 (5mm) | - | - | - | American Opto Plus LED | - | - | Bulk | - | 5.00mm Dia | Active | - | White | Standard | 3.5V | 100° | 20mA | Round with Flat Top | - | - | 5mm, T-1 3/4 | - | - | 450mcd | Clear | - | - | - | - | - | 7.90mm | ||
![]() L171L-RC American Opto Plus LED | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | American Opto Plus LED | - | 643nm | Tape & Reel (TR) | - | 2.00mm L x 1.25mm W | Active | - | Red | - | 1.95V | 140° | 20mA | Rectangle with Flat Top | - | - | 1.40mm x 1.25mm | - | - | 20mcd | Clear | 660nm | Colorless | - | - | - | 0.90mm | ||
![]() BXRE-27G0800-E-82 Bridgelux | 48 |
| Datasheet | - | - | - | - | 2700K 2-Step MacAdam Ellipse | 695lm (Typ) | - | 25°C | - | Tube | Gen 8 V8 Array | 12.50mm L x 12.50mm W | Active | Chip On Board (COB) | White, Warm | Square | 33.5V | 120° | 150mA | - | 138 lm/W | 90 | - | 500mA | Flat | - | - | - | - | 8.50mm Dia | - | 1.65mm | - |